TelephoneStuff.com Astatic Dual-Flex Continuously-Variable Pattern Miniature-.. GN15VPD

Description
Dual-Flex Continuously-Variabl e Pattern Miniature-Gooseneck Condenser Microphone is designed for speech and vocal pickup in governmental, institutional, and business applications. Features: - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as membrane switch activation - Can precisely tailor polar pattern for desired performance depending upon application or environment - Logic I/O for external muting and/or remote control - Cable can easily be made to exit bottom or rear of stand - Integrated desk stand - Programmable membrane switch - Blue LED status indicator - Soft-touch programmable membrane switch - Securable controls on underside of desk stand - Keyhole mounting slots - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 80Hz - 18kHz - Impedance: 120ohms - Self Noise: 29dBA - Power Requirements: P12, P24, P48, 4mA - Connector: TB4M-type (TA4F-type to 3-pin male XLR-type cable included) - Finish: Durable matte-black urethane - Available Gooseneck Lengths: - 15" - 20"
Description
Dual-Flex Continuously-Variabl e Pattern Miniature-Gooseneck Condenser Microphone is designed for speech and vocal pickup in governmental, institutional, and business applications. Features: - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as membrane switch activation - Can precisely tailor polar pattern for desired performance depending upon application or environment - Logic I/O for external muting and/or remote control - Cable can easily be made to exit bottom or rear of stand - Integrated desk stand - Programmable membrane switch - Blue LED status indicator - Soft-touch programmable membrane switch - Securable controls on underside of desk stand - Keyhole mounting slots - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 80Hz - 18kHz - Impedance: 120ohms - Self Noise: 29dBA - Power Requirements: P12, P24, P48, 4mA - Connector: TB4M-type (TA4F-type to 3-pin male XLR-type cable included) - Finish: Durable matte-black urethane - Available Gooseneck Lengths: - 15" - 20"

Suppliers

Company
Product
Description
Supplier Links
Astatic Dual-Flex Continuously-Variable Pattern Miniature-.. - GN15VPD - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Dual-Flex Continuously-Variable Pattern Miniature-..
GN15VPD
Astatic Dual-Flex Continuously-Variable Pattern Miniature-.. GN15VPD
Dual-Flex Continuously-Variabl e Pattern Miniature-Gooseneck Condenser Microphone is designed for speech and vocal pickup in governmental, institutional, and business applications. Features: - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as membrane switch activation - Can precisely tailor polar pattern for desired performance depending upon application or environment - Logic I/O for external muting and/or remote control - Cable can easily be made to exit bottom or rear of stand - Integrated desk stand - Programmable membrane switch - Blue LED status indicator - Soft-touch programmable membrane switch - Securable controls on underside of desk stand - Keyhole mounting slots - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 80Hz - 18kHz - Impedance: 120ohms - Self Noise: 29dBA - Power Requirements: P12, P24, P48, 4mA - Connector: TB4M-type (TA4F-type to 3-pin male XLR-type cable included) - Finish: Durable matte-black urethane - Available Gooseneck Lengths: - 15" - 20"

Dual-Flex Continuously-Variable Pattern Miniature-Gooseneck Condenser Microphone is designed for speech and vocal pickup in governmental, institutional, and business applications.
Features:
- Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus
- Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility
- Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems
- Logic input can remotely control LED as well as membrane switch activation
- Can precisely tailor polar pattern for desired performance depending upon application or environment
- Logic I/O for external muting and/or remote control
- Cable can easily be made to exit bottom or rear of stand
- Integrated desk stand
- Programmable membrane switch
- Blue LED status indicator
- Soft-touch programmable membrane switch
- Securable controls on underside of desk stand
- Keyhole mounting slots
- RoHS Compliant
- Operating Principle: Condenser
- Polar Pattern: Continuously-variable
- Frequency Response: 80Hz - 18kHz
- Impedance: 120ohms
- Self Noise: 29dBA
- Power Requirements: P12, P24, P48, 4mA
- Connector: TB4M-type (TA4F-type to 3-pin male XLR-type cable included)
- Finish: Durable matte-black urethane
- Available Gooseneck Lengths:
- 15"
- 20"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number GN15VPD
Product Name Astatic Dual-Flex Continuously-Variable Pattern Miniature-..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details