TelephoneStuff.com Chatsworth Products GlobalFrame High-Density Cabinet.. GF-1A301

Description
GlobalFrame High-Density Cabinet System with Vertical Exhaust Duct supports front-to-top airflow with the vertical exhaust duct. Features: - Supports front-to-top airflow for hot aisle/cold aisle or enclosed aisle environments - Solid top panel with four large knockouts for cable access and a double (vertically split) perforated metal rear door for easy access to equipment - Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves - Welded and bolted steel four-post frame - Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters - Available Height: - 79.3" - 84.5" - 89.8" - Available Width: - 23.6" - 29.5" - 31.5" - Available Depth: - 41.3" - 47.2" - Available Side Panel Options: - No Sides - One Side - Two Sides - Available Exhaust Duct Height: - 20”- 34” - 34”- 60” Package Contains: - (1) Steel Four-Post Frame - (2) Pairs of Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Vertical Exhaust Duct Top Panel with Cable Access Ports/Knock-outs - (1) Rear Door Sealing Kit - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Solid Metal Rear Door - (1) Keyed Locks - (1) Swing Handle Latches
Description
GlobalFrame High-Density Cabinet System with Vertical Exhaust Duct supports front-to-top airflow with the vertical exhaust duct. Features: - Supports front-to-top airflow for hot aisle/cold aisle or enclosed aisle environments - Solid top panel with four large knockouts for cable access and a double (vertically split) perforated metal rear door for easy access to equipment - Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves - Welded and bolted steel four-post frame - Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters - Available Height: - 79.3" - 84.5" - 89.8" - Available Width: - 23.6" - 29.5" - 31.5" - Available Depth: - 41.3" - 47.2" - Available Side Panel Options: - No Sides - One Side - Two Sides - Available Exhaust Duct Height: - 20”- 34” - 34”- 60” Package Contains: - (1) Steel Four-Post Frame - (2) Pairs of Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Vertical Exhaust Duct Top Panel with Cable Access Ports/Knock-outs - (1) Rear Door Sealing Kit - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Solid Metal Rear Door - (1) Keyed Locks - (1) Swing Handle Latches

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products GlobalFrame High-Density Cabinet.. - GF-1A301 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products GlobalFrame High-Density Cabinet..
GF-1A301
Chatsworth Products GlobalFrame High-Density Cabinet.. GF-1A301
GlobalFrame High-Density Cabinet System with Vertical Exhaust Duct supports front-to-top airflow with the vertical exhaust duct. Features: - Supports front-to-top airflow for hot aisle/cold aisle or enclosed aisle environments - Solid top panel with four large knockouts for cable access and a double (vertically split) perforated metal rear door for easy access to equipment - Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves - Welded and bolted steel four-post frame - Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters - Available Height: - 79.3" - 84.5" - 89.8" - Available Width: - 23.6" - 29.5" - 31.5" - Available Depth: - 41.3" - 47.2" - Available Side Panel Options: - No Sides - One Side - Two Sides - Available Exhaust Duct Height: - 20”- 34” - 34”- 60” Package Contains: - (1) Steel Four-Post Frame - (2) Pairs of Equipment Mounting Rails - (1) Factory Installed Grounding/Bonding System - (1) Leveling Feet and Casters - (1) Floor Attachment Brackets - (1) Vertical Exhaust Duct Top Panel with Cable Access Ports/Knock-outs - (1) Rear Door Sealing Kit - (1) Perforated Metal Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Solid Metal Rear Door - (1) Keyed Locks - (1) Swing Handle Latches

GlobalFrame High-Density Cabinet System with Vertical Exhaust Duct supports front-to-top airflow with the vertical exhaust duct.
Features:
- Supports front-to-top airflow for hot aisle/cold aisle or enclosed aisle environments
- Solid top panel with four large knockouts for cable
access and a double (vertically split) perforated metal rear door for easy access to equipment
- Freestanding equipment cabinet provides front and rear support for 19”W (482.6 mm) EIA rack-mount equipment and shelves
- Welded and bolted steel four-post frame
- Supports 3000 lb (1360 kg) static load on leveling feet or 2250 lb (1020 kg) “rolling” load on casters
- Available Height:
- 79.3"
- 84.5"
- 89.8"
- Available Width:
- 23.6"
- 29.5"
- 31.5"
- Available Depth:
- 41.3"
- 47.2"
- Available Side Panel Options:
- No Sides
- One Side
- Two Sides
- Available Exhaust Duct Height:
- 20”- 34”
- 34”- 60”
Package Contains:
- (1) Steel Four-Post Frame
- (2) Pairs of Equipment Mounting Rails
- (1) Factory Installed Grounding/Bonding System
- (1) Leveling Feet and Casters
- (1) Floor Attachment Brackets
- (1) Vertical Exhaust Duct Top Panel with Cable Access Ports/Knock-outs
- (1) Rear Door Sealing Kit
- (1) Perforated Metal Front Door
- (1) Baying Kit for 600 mm and 24” Tile Spacing
- (1) Solid Metal Rear Door
- (1) Keyed Locks
- (1) Swing Handle Latches

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number GF-1A301
Product Name Chatsworth Products GlobalFrame High-Density Cabinet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 19.50 inch (495 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details