TelephoneStuff.com Bogen Dynamic Gooseneck Microphone GDU150

Description
Dynamic Gooseneck Microphone allows for smooth, noiseless microphone positioning. Features: - 10-1/4" long, fully flexible gooseneck - Cardioid pickup pattern - Outstanding speech intelligibility, feedback rejection, and user sound isolation - High sound pressure capability and low sensitivity to breath/pop noise - Superior shock-mount system to reject handling and transmission noise - Integral multi-layer breath/wind filter - Silent push-on/push-off talk switch on base - Rugged, reliable construction - Durable all-metal case with a non-glare black finish - Integral XLR mounting base - Silent push-on/push-off talk switch on base - Frequency: 100 Hz to 12 kHz - Impedance: 500-ohm - Material: Zinc
Description
Dynamic Gooseneck Microphone allows for smooth, noiseless microphone positioning. Features: - 10-1/4" long, fully flexible gooseneck - Cardioid pickup pattern - Outstanding speech intelligibility, feedback rejection, and user sound isolation - High sound pressure capability and low sensitivity to breath/pop noise - Superior shock-mount system to reject handling and transmission noise - Integral multi-layer breath/wind filter - Silent push-on/push-off talk switch on base - Rugged, reliable construction - Durable all-metal case with a non-glare black finish - Integral XLR mounting base - Silent push-on/push-off talk switch on base - Frequency: 100 Hz to 12 kHz - Impedance: 500-ohm - Material: Zinc

Suppliers

Company
Product
Description
Supplier Links
Bogen Dynamic Gooseneck Microphone - GDU150 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Dynamic Gooseneck Microphone
GDU150
Bogen Dynamic Gooseneck Microphone GDU150
Dynamic Gooseneck Microphone allows for smooth, noiseless microphone positioning. Features: - 10-1/4" long, fully flexible gooseneck - Cardioid pickup pattern - Outstanding speech intelligibility, feedback rejection, and user sound isolation - High sound pressure capability and low sensitivity to breath/pop noise - Superior shock-mount system to reject handling and transmission noise - Integral multi-layer breath/wind filter - Silent push-on/push-off talk switch on base - Rugged, reliable construction - Durable all-metal case with a non-glare black finish - Integral XLR mounting base - Silent push-on/push-off talk switch on base - Frequency: 100 Hz to 12 kHz - Impedance: 500-ohm - Material: Zinc

Dynamic Gooseneck Microphone allows for smooth, noiseless microphone positioning.
Features:
- 10-1/4" long, fully flexible gooseneck
- Cardioid pickup pattern
- Outstanding speech intelligibility, feedback rejection, and user sound isolation
- High sound pressure capability and low sensitivity to breath/pop noise
- Superior shock-mount system to reject handling and transmission noise
- Integral multi-layer breath/wind filter
- Silent push-on/push-off talk switch on base
- Rugged, reliable construction
- Durable all-metal case with a non-glare black finish
- Integral XLR mounting base
- Silent push-on/push-off talk switch on base
- Frequency: 100 Hz to 12 kHz
- Impedance: 500-ohm
- Material: Zinc

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number GDU150
Product Name Bogen Dynamic Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details