TelephoneStuff.com Bogen Condenser Gooseneck Microphone GCU250

Description
Condenser Gooseneck Microphone is a high performance, partially-rigid gooseneck microphone that provides smooth, noiseless, and precise microphone positioning. Features: - 18-1/4" adjustable neck - Ultra-compact, rugged design - Cardioid pickup pattern - Clean, accurate vocal reproduction with low ambient noise - Integral windscreen - Breath/wind filter included - Electret condenser element - Wide frequency response with rich treble and bass - Thin, unobtrusive construction for close-up use - Phantom power-operated (9-52V DC) - XLR connector located under mounting base - Durable all-metal case with non-glare black finish - Frequency Response: 50 Hz to 18 kHz - Impedance: 250-ohm - Material: Copper
Description
Condenser Gooseneck Microphone is a high performance, partially-rigid gooseneck microphone that provides smooth, noiseless, and precise microphone positioning. Features: - 18-1/4" adjustable neck - Ultra-compact, rugged design - Cardioid pickup pattern - Clean, accurate vocal reproduction with low ambient noise - Integral windscreen - Breath/wind filter included - Electret condenser element - Wide frequency response with rich treble and bass - Thin, unobtrusive construction for close-up use - Phantom power-operated (9-52V DC) - XLR connector located under mounting base - Durable all-metal case with non-glare black finish - Frequency Response: 50 Hz to 18 kHz - Impedance: 250-ohm - Material: Copper

Suppliers

Company
Product
Description
Supplier Links
Bogen Condenser Gooseneck Microphone - GCU250 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Condenser Gooseneck Microphone
GCU250
Bogen Condenser Gooseneck Microphone GCU250
Condenser Gooseneck Microphone is a high performance, partially-rigid gooseneck microphone that provides smooth, noiseless, and precise microphone positioning. Features: - 18-1/4" adjustable neck - Ultra-compact, rugged design - Cardioid pickup pattern - Clean, accurate vocal reproduction with low ambient noise - Integral windscreen - Breath/wind filter included - Electret condenser element - Wide frequency response with rich treble and bass - Thin, unobtrusive construction for close-up use - Phantom power-operated (9-52V DC) - XLR connector located under mounting base - Durable all-metal case with non-glare black finish - Frequency Response: 50 Hz to 18 kHz - Impedance: 250-ohm - Material: Copper

Condenser Gooseneck Microphone is a high performance, partially-rigid gooseneck microphone that provides smooth, noiseless, and precise microphone positioning.
Features:
- 18-1/4" adjustable neck
- Ultra-compact, rugged design
- Cardioid pickup pattern
- Clean, accurate vocal reproduction with low ambient noise
- Integral windscreen
- Breath/wind filter included
- Electret condenser element
- Wide frequency response with rich treble and bass
- Thin, unobtrusive construction for close-up use
- Phantom power-operated (9-52V DC)
- XLR connector located under mounting base
- Durable all-metal case with non-glare black finish
- Frequency Response: 50 Hz to 18 kHz
- Impedance: 250-ohm
- Material: Copper

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number GCU250
Product Name Bogen Condenser Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details