TelephoneStuff.com Allen Tel Weather Resistant Housing Single Line Telephone.. GB90VNXX

Description
Weather Resistant Housing Single Line Telephone with No Dial is designeed to be used with auto ring down circuits. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages, and Industrial Locations. Single Line Telephone Features: - Weather resistant housing constructed of die cast aluminum with gaskets, electrostatically deposited tough enamel finish - Single line panel mounted black telephone set with hearing aid compatible amplified receiver - Standard transmitter - No dial pad - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE NOTE: Product is delivered with a Standard Transmitter. A Noise Canceling Transmitter is also available - Please Call for Pricing
Description
Weather Resistant Housing Single Line Telephone with No Dial is designeed to be used with auto ring down circuits. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages, and Industrial Locations. Single Line Telephone Features: - Weather resistant housing constructed of die cast aluminum with gaskets, electrostatically deposited tough enamel finish - Single line panel mounted black telephone set with hearing aid compatible amplified receiver - Standard transmitter - No dial pad - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE NOTE: Product is delivered with a Standard Transmitter. A Noise Canceling Transmitter is also available - Please Call for Pricing

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Weather Resistant Housing Single Line Telephone.. - GB90VNXX - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Weather Resistant Housing Single Line Telephone..
GB90VNXX
Allen Tel Weather Resistant Housing Single Line Telephone.. GB90VNXX
Weather Resistant Housing Single Line Telephone with No Dial is designeed to be used with auto ring down circuits. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages, and Industrial Locations. Single Line Telephone Features: - Weather resistant housing constructed of die cast aluminum with gaskets, electrostatically deposited tough enamel finish - Single line panel mounted black telephone set with hearing aid compatible amplified receiver - Standard transmitter - No dial pad - Can be used with auto ring down circuits to connect caller to the Emergency Operator - Available Colors: - Black - Red - Yellow - Gray - Handset Cord: - 6' Coiled - 14" Armored - Door Hinge Configuration: - Standard - Spring Loaded - Door Lock Options: - Plastic Push Latch (Always Unlocked) - Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked) - Metal Push Latch with Metal Keys (Always Locked) - Logo Text Options for Door Enclosure: - EMERGENCY - TELEPHONE NOTE: Product is delivered with a Standard Transmitter. A Noise Canceling Transmitter is also available - Please Call for Pricing

Weather Resistant Housing Single Line Telephone with No Dial is designeed to be used with auto ring down circuits. Telephones are particularly suited for use on College Campuses as well as Airports, Parking Garages, and Industrial Locations.
Single Line Telephone Features:
- Weather resistant housing constructed of die cast aluminum with gaskets, electrostatically deposited tough enamel finish
- Single line panel mounted black telephone set with hearing aid compatible amplified receiver
- Standard transmitter
- No dial pad
- Can be used with auto ring down circuits to connect caller to the Emergency Operator
- Available Colors:
- Black
- Red
- Yellow
- Gray
- Handset Cord:
- 6' Coiled
- 14" Armored
- Door Hinge Configuration:
- Standard
- Spring Loaded
- Door Lock Options:
- Plastic Push Latch (Always Unlocked)
- Plastic Push Latch with Metal Keys (Can be left Unlocked or Locked)
- Metal Push Latch with Metal Keys (Always Locked)
- Logo Text Options for Door Enclosure:
- EMERGENCY
- TELEPHONE
NOTE: Product is delivered with a Standard Transmitter. A Noise Canceling Transmitter is also available - Please Call for Pricing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB90VNXX
Product Name Allen Tel Weather Resistant Housing Single Line Telephone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details