TelephoneStuff.com Allen Tel Single Line Phone with Automatic Dialer - ADA.. GB70VS-35033

Description
The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone or Emergency on front of enclosure. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Features: - Color - Blue - Braille Labels - Amplified Receiver - Spring loaded door - Single-Line Telephone - Handset with 29" armored Cord - ID Tones for location identification - Programmable single number Dialer - 2 LED Lamps to indicate "ON" and "HELP ON THE WAY" - Weather resistant Housing with either push Latch or push Key Lock (push Latch may be disengaged in order to meet local ADA requirements) NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE
Description
The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone or Emergency on front of enclosure. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Features: - Color - Blue - Braille Labels - Amplified Receiver - Spring loaded door - Single-Line Telephone - Handset with 29" armored Cord - ID Tones for location identification - Programmable single number Dialer - 2 LED Lamps to indicate "ON" and "HELP ON THE WAY" - Weather resistant Housing with either push Latch or push Key Lock (push Latch may be disengaged in order to meet local ADA requirements) NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE

Suppliers

Company
Product
Description
Supplier Links
Allen Tel Single Line Phone with Automatic Dialer - ADA.. - GB70VS-35033 - TelephoneStuff.com
Huntington Beach, CA, USA
Allen Tel Single Line Phone with Automatic Dialer - ADA..
GB70VS-35033
Allen Tel Single Line Phone with Automatic Dialer - ADA.. GB70VS-35033
The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone or Emergency on front of enclosure. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations. Features: - Color - Blue - Braille Labels - Amplified Receiver - Spring loaded door - Single-Line Telephone - Handset with 29" armored Cord - ID Tones for location identification - Programmable single number Dialer - 2 LED Lamps to indicate "ON" and "HELP ON THE WAY" - Weather resistant Housing with either push Latch or push Key Lock (push Latch may be disengaged in order to meet local ADA requirements) NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE

The housings are constructed of die cast aluminum and electrostatically deposited tough enamel finish. All housings are equipped with gaskets and the Legend Telephone or Emergency on front of enclosure. Allen Tel's full line of Weather resistant/Emergency telephones are particularly suited for use on college campuses as well as airports, parking garages and industrial locations.
Features:
- Color - Blue
- Braille Labels
- Amplified Receiver
- Spring loaded door
- Single-Line Telephone
- Handset with 29" armored Cord
- ID Tones for location identification
- Programmable single number Dialer
- 2 LED Lamps to indicate "ON" and "HELP ON THE WAY"
- Weather resistant Housing with either push Latch or push Key Lock (push Latch may be disengaged in order to meet local ADA requirements)
NOT RECOMMENDED FOR TEMPERATURES BELOW 5 DEGREES FARENHEIT/-20 DEGREES CENTIGRADE

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number GB70VS-35033
Product Name Allen Tel Single Line Phone with Automatic Dialer - ADA..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details