TelephoneStuff.com Pryme Radio Products Throat Microphone for Motorola Radios FUN-4M

Description
Throat Microphone is lightweight and perfect for high noise environments. The single electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on near-by noise, while the over the ear ear-hook style earphone comfort and listening provides privacy. Features: - Remote fingertip PTT - "Over the ear" ear hook style - Locking PTT switch - Metal reinforced swivel clip - Condenser microphone - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
Throat Microphone is lightweight and perfect for high noise environments. The single electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on near-by noise, while the over the ear ear-hook style earphone comfort and listening provides privacy. Features: - Remote fingertip PTT - "Over the ear" ear hook style - Locking PTT switch - Metal reinforced swivel clip - Condenser microphone - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Throat Microphone for Motorola Radios - FUN-4M - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Throat Microphone for Motorola Radios
FUN-4M
Pryme Radio Products Throat Microphone for Motorola Radios FUN-4M
Throat Microphone is lightweight and perfect for high noise environments. The single electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on near-by noise, while the over the ear ear-hook style earphone comfort and listening provides privacy. Features: - Remote fingertip PTT - "Over the ear" ear hook style - Locking PTT switch - Metal reinforced swivel clip - Condenser microphone - One-pin connector compatible with the following radios: - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Throat Microphone is lightweight and perfect for high noise environments. The single electret condenser microphone picks up the user's voice directly from vocal chord vibrations,
cutting down on near-by noise, while the over the ear
ear-hook style earphone comfort and listening provides
privacy.
Features:
- Remote fingertip PTT
- "Over the ear" ear hook style
- Locking PTT switch
- Metal reinforced swivel clip
- Condenser microphone
- One-pin connector compatible with the following radios:
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-4M
Product Name Pryme Radio Products Throat Microphone for Motorola Radios
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details