TelephoneStuff.com Pryme Radio Products Mini Boom Microphone for Kenwood.. FUN-3K

Description
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Adjustable boom for better audio - Convenient 360 degree clip secures the PTT to the user's lapel or belt - Soft rubber earhook enables the headset to be used comfortably for hours on end - Adjusts to fit either left or right ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
Description
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Adjustable boom for better audio - Convenient 360 degree clip secures the PTT to the user's lapel or belt - Soft rubber earhook enables the headset to be used comfortably for hours on end - Adjusts to fit either left or right ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Mini Boom Microphone for Kenwood.. - FUN-3K - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Mini Boom Microphone for Kenwood..
FUN-3K
Pryme Radio Products Mini Boom Microphone for Kenwood.. FUN-3K
Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Adjustable boom for better audio - Convenient 360 degree clip secures the PTT to the user's lapel or belt - Soft rubber earhook enables the headset to be used comfortably for hours on end - Adjusts to fit either left or right ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT

Mini boom microphone made by VoxTronix. Lightweight headset for use with FRS and GMRS radios. Soft foam rubber earhook that fits over your ear. Easily adjusts to fit either the left or the right ear depending on your preference and the boom also adjusts. The innovative earhook design holds the headset in place even during active outdoor pastimes, such as jogging and bicycling, and provides hours of comfortable operation. The compact, in-line Push-to-Talk (PTT) box has a metal reinforced clothing clip that rotates 360 degrees, enabling the PTT to either be held in your hand, or clipped to your clothing for convenient use. The Push-to-Talk switch can either be operated manually or locked for hands free VOX.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Adjustable boom for better audio
- Convenient 360 degree clip secures the PTT to the user's lapel or belt
- Soft rubber earhook enables the headset to be used comfortably for hours on end
- Adjusts to fit either left or right ear
- Lightweight and easy to use
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-3K
Product Name Pryme Radio Products Mini Boom Microphone for Kenwood..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers