TelephoneStuff.com Pryme Radio Products Lapel Microphone for Miscellaneous.. FUN-2G

Description
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip on the back of the FUN-2 rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177
Description
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip on the back of the FUN-2 rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Lapel Microphone for Miscellaneous.. - FUN-2G - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Lapel Microphone for Miscellaneous..
FUN-2G
Pryme Radio Products Lapel Microphone for Miscellaneous.. FUN-2G
Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip on the back of the FUN-2 rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference. Features: - VOX (Voice Operated Transmit) compatible for hands free operation - Convenient 360 degree clip secures the microphone to the user's lapel - Soft rubber earhook enables the earphone to be used comfortably for hours on end - Adjusts to fit either ear - Lightweight and easy to use - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Lightweight microphone worn on the user's lapel or shirt collar. Conveniently located Push-to-Talk switch (PTT) on the side of the microphone and a PTT lock slide switch on the back of the unit that allows easy VOX operation. Metal reinforced clip on the back of the FUN-2 rotates 360 degrees for ease of use. Features an in-line earphone with a soft rubber earhook that fits comfortably and holds the earphone in place even while jogging or engaging in other outdoor activities. The earphone easily adjusts to fit either the left or the right ear depending on your preference.
Features:
- VOX (Voice Operated Transmit) compatible for hands free operation
- Convenient 360 degree clip secures the microphone to the user's lapel
- Soft rubber earhook enables the earphone to be used comfortably for hours on end
- Adjusts to fit either ear
- Lightweight and easy to use
- Two-pin connector compatible with the following radios:
- Cobra Radio - FRS105, FRS110, FRS220, PR1100
- Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A
- Maxon Radio - SL25, SL55, SP120, SP130, SP140
- Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
- Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340
- Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435
- Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number FUN-2G
Product Name Pryme Radio Products Lapel Microphone for Miscellaneous..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details