TelephoneStuff.com Guardian Telecom Food Industry Telephone FIT-80

Description
Guardian's FIT-80 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain corrosion, splashing and high pressure water. The FIT-80 is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Food Processing Plants. Features: - Type 4X enclosure - Stainless steel faceplate - Metal keypad covered with teleseal for additional protection - Heavy duty industrial volume control handset - Modified circuit boards encapsulated in epoxy resin impervious to water and condensation - Magnetic reed hook-switch to reduce the number of moving parts subject to wear - Noise canceling microphone - Surge arrestor - Service temperature range from -40°C to +60°C (-40°F to +140°F) - Mounting plate - Spring loaded locking door - Receiver is hearing aid compatible - Available enclosure: - Polyurethane - Thermoplastic resin Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Guardian's FIT-80 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain corrosion, splashing and high pressure water. The FIT-80 is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Food Processing Plants. Features: - Type 4X enclosure - Stainless steel faceplate - Metal keypad covered with teleseal for additional protection - Heavy duty industrial volume control handset - Modified circuit boards encapsulated in epoxy resin impervious to water and condensation - Magnetic reed hook-switch to reduce the number of moving parts subject to wear - Noise canceling microphone - Surge arrestor - Service temperature range from -40°C to +60°C (-40°F to +140°F) - Mounting plate - Spring loaded locking door - Receiver is hearing aid compatible - Available enclosure: - Polyurethane - Thermoplastic resin Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Food Industry Telephone - FIT-80 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Food Industry Telephone
FIT-80
Guardian Telecom Food Industry Telephone FIT-80
Guardian's FIT-80 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain corrosion, splashing and high pressure water. The FIT-80 is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Food Processing Plants. Features: - Type 4X enclosure - Stainless steel faceplate - Metal keypad covered with teleseal for additional protection - Heavy duty industrial volume control handset - Modified circuit boards encapsulated in epoxy resin impervious to water and condensation - Magnetic reed hook-switch to reduce the number of moving parts subject to wear - Noise canceling microphone - Surge arrestor - Service temperature range from -40°C to +60°C (-40°F to +140°F) - Mounting plate - Spring loaded locking door - Receiver is hearing aid compatible - Available enclosure: - Polyurethane - Thermoplastic resin Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Guardian's FIT-80 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain corrosion, splashing and high pressure water. The FIT-80 is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Food Processing Plants.
Features:
- Type 4X enclosure
- Stainless steel faceplate
- Metal keypad covered with teleseal for additional protection
- Heavy duty industrial volume control handset
- Modified circuit boards encapsulated in epoxy resin impervious to water and condensation
- Magnetic reed hook-switch to reduce the number of moving parts subject to wear
- Noise canceling microphone
- Surge arrestor
- Service temperature range from -40°C to +60°C (-40°F to +140°F)
- Mounting plate
- Spring loaded locking door
- Receiver is hearing aid compatible
- Available enclosure:
- Polyurethane
- Thermoplastic resin
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number FIT-80
Product Name Guardian Telecom Food Industry Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details