TelephoneStuff.com JDSU Pocket-Sized Visual Fault Locator FFL-050

Description
Pocket-Sized Visual Fault Locator quickly and easily locates problem areas in fiber cables. Features: - Compact, ergonomic design for ultimate portability - Visible wavelength is 650 nm - Continuous or Flash illumination - Universal connector interface for quick and easy connection - 2.5 mm connector input (1.25 mm adapter available) - Used for conducting continuity tests and performing fiber identification - Compatible with connectors such as SC, ST, and FC - Locate sharp bends, breaks, and damages in fiber - Conduct end-to-end continuity tests - Perform fiber tracing and identification - 30+ hours continuous power - Ruggedized and designed for demanding field use - Protective rubber end cap - Includes soft-sided carrying case with belt loop - Uses two AA batteries (included) - Fiber Compatibility: Singlemode, multimode - Wavelength: 650 nm (visible)
Description
Pocket-Sized Visual Fault Locator quickly and easily locates problem areas in fiber cables. Features: - Compact, ergonomic design for ultimate portability - Visible wavelength is 650 nm - Continuous or Flash illumination - Universal connector interface for quick and easy connection - 2.5 mm connector input (1.25 mm adapter available) - Used for conducting continuity tests and performing fiber identification - Compatible with connectors such as SC, ST, and FC - Locate sharp bends, breaks, and damages in fiber - Conduct end-to-end continuity tests - Perform fiber tracing and identification - 30+ hours continuous power - Ruggedized and designed for demanding field use - Protective rubber end cap - Includes soft-sided carrying case with belt loop - Uses two AA batteries (included) - Fiber Compatibility: Singlemode, multimode - Wavelength: 650 nm (visible)

Suppliers

Company
Product
Description
Supplier Links
JDSU Pocket-Sized Visual Fault Locator - FFL-050 - TelephoneStuff.com
Huntington Beach, CA, USA
JDSU Pocket-Sized Visual Fault Locator
FFL-050
JDSU Pocket-Sized Visual Fault Locator FFL-050
Pocket-Sized Visual Fault Locator quickly and easily locates problem areas in fiber cables. Features: - Compact, ergonomic design for ultimate portability - Visible wavelength is 650 nm - Continuous or Flash illumination - Universal connector interface for quick and easy connection - 2.5 mm connector input (1.25 mm adapter available) - Used for conducting continuity tests and performing fiber identification - Compatible with connectors such as SC, ST, and FC - Locate sharp bends, breaks, and damages in fiber - Conduct end-to-end continuity tests - Perform fiber tracing and identification - 30+ hours continuous power - Ruggedized and designed for demanding field use - Protective rubber end cap - Includes soft-sided carrying case with belt loop - Uses two AA batteries (included) - Fiber Compatibility: Singlemode, multimode - Wavelength: 650 nm (visible)

Pocket-Sized Visual Fault Locator quickly and easily locates problem areas in fiber cables.
Features:
- Compact, ergonomic design for ultimate portability
- Visible wavelength is 650 nm
- Continuous or Flash illumination
- Universal connector interface for quick and easy
connection
- 2.5 mm connector input (1.25 mm adapter available)
- Used for conducting continuity tests and performing fiber identification
- Compatible with connectors such as SC, ST, and FC
- Locate sharp bends, breaks, and damages in fiber
- Conduct end-to-end continuity tests
- Perform fiber tracing and identification
- 30+ hours continuous power
- Ruggedized and designed for demanding field use
- Protective rubber end cap
- Includes soft-sided carrying case with belt loop
- Uses two AA batteries (included)
- Fiber Compatibility: Singlemode, multimode
- Wavelength: 650 nm (visible)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Condition Monitors and Fault Detectors
Product Number FFL-050
Product Name JDSU Pocket-Sized Visual Fault Locator
Condition Monitored / Fault Detected Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Condition Monitored / Fault Detected Process Faults / Condition
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Condition Monitored / Fault Detected Mechanical Faults / Machine Condition
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details
Pipeline - NDT Pipeline Inspection - FARO CREAFORM
Specs
Condition Monitored / Fault Detected Mechanical Faults / Machine Condition
Form Factor Software
View Details
Condition Monitoring Stethoscope - PCE-S 42 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Condition Monitored / Fault Detected Mechanical Faults / Machine Condition
Instrument Technology Acoustic Emission
Form Factor Portable / Handheld / Mobile
View Details