TelephoneStuff.com Leviton 208V 3-Phase FLX Series 30 Amp Rack Power.. FB324

Description
208V 3-Phase FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (36) C13 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit Features: - Smart Meter Technology provides sophisticated Metering: - Displays Amps, Volts and Watts - Amperage and Wattage Accuracy: +/- 2% - Voltage Accuracy: +/- 1% - Auto scrolling feature on 3-Phase units to show readings per load bank - Gravity sensor detects PDU orientation and auto-inverts display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords for NEC 645 compliance - Grounding stud allows easy and reliable grounding - Labeling kit included for outlet and circuit labeling - Amperage: 30A - Plug Type: L21-30P - Overload Protection - Voltage: 208V - Receptacle Quantity: 36 - Receptacle Type: C13 - Recommended Applications: - Data Center Cabinets - Telecommunications Racks - Quick Network Deployment - Dimensions: 70.0" H x 2.3" W x 2.0" D - Available in Basic - Unmetered (FB324) and Metered (FM324) PDU Type Configurations - Cord Length Available in 3' to 15' Lengths
Description
208V 3-Phase FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (36) C13 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit Features: - Smart Meter Technology provides sophisticated Metering: - Displays Amps, Volts and Watts - Amperage and Wattage Accuracy: +/- 2% - Voltage Accuracy: +/- 1% - Auto scrolling feature on 3-Phase units to show readings per load bank - Gravity sensor detects PDU orientation and auto-inverts display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords for NEC 645 compliance - Grounding stud allows easy and reliable grounding - Labeling kit included for outlet and circuit labeling - Amperage: 30A - Plug Type: L21-30P - Overload Protection - Voltage: 208V - Receptacle Quantity: 36 - Receptacle Type: C13 - Recommended Applications: - Data Center Cabinets - Telecommunications Racks - Quick Network Deployment - Dimensions: 70.0" H x 2.3" W x 2.0" D - Available in Basic - Unmetered (FB324) and Metered (FM324) PDU Type Configurations - Cord Length Available in 3' to 15' Lengths

Suppliers

Company
Product
Description
Supplier Links
Leviton 208V 3-Phase FLX Series 30 Amp Rack Power.. - FB324 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 208V 3-Phase FLX Series 30 Amp Rack Power..
FB324
Leviton 208V 3-Phase FLX Series 30 Amp Rack Power.. FB324
208V 3-Phase FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (36) C13 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit Features: - Smart Meter Technology provides sophisticated Metering: - Displays Amps, Volts and Watts - Amperage and Wattage Accuracy: +/- 2% - Voltage Accuracy: +/- 1% - Auto scrolling feature on 3-Phase units to show readings per load bank - Gravity sensor detects PDU orientation and auto-inverts display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords for NEC 645 compliance - Grounding stud allows easy and reliable grounding - Labeling kit included for outlet and circuit labeling - Amperage: 30A - Plug Type: L21-30P - Overload Protection - Voltage: 208V - Receptacle Quantity: 36 - Receptacle Type: C13 - Recommended Applications: - Data Center Cabinets - Telecommunications Racks - Quick Network Deployment - Dimensions: 70.0" H x 2.3" W x 2.0" D - Available in Basic - Unmetered (FB324) and Metered (FM324) PDU Type Configurations - Cord Length Available in 3' to 15' Lengths

208V 3-Phase FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (36) C13 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment.
Rack Power Distribution Unit Features:
- Smart Meter Technology provides sophisticated Metering:
- Displays Amps, Volts and Watts
- Amperage and Wattage Accuracy: +/- 2%
- Voltage Accuracy: +/- 1%
- Auto scrolling feature on 3-Phase units to show readings per load bank
- Gravity sensor detects PDU orientation and auto-inverts display
- Blue LEDs increase visibility and minimize current needed for display
- Data Center Quality Construction and Components
- Robust design ensures long-term reliability
- 18 Gauge cold-rolled steel construction
- UL489 and dual-pole circuit breakers used when applicable
- DP-rated cords for NEC 645 compliance
- Grounding stud allows easy and reliable grounding
- Labeling kit included for outlet and circuit labeling
- Amperage: 30A
- Plug Type: L21-30P
- Overload Protection
- Voltage: 208V
- Receptacle Quantity: 36
- Receptacle Type: C13
- Recommended Applications:
- Data Center Cabinets
- Telecommunications Racks
- Quick Network Deployment
- Dimensions: 70.0" H x 2.3" W x 2.0" D
- Available in Basic - Unmetered (FB324) and Metered (FM324) PDU Type Configurations
- Cord Length Available in 3' to 15' Lengths

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number FB324
Product Name Leviton 208V 3-Phase FLX Series 30 Amp Rack Power..
Voltage 208V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 281988-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 2877201 - RS Components, Ltd.
Specs
Number of Outlets 48
Features On-Off Switch
View Details