TelephoneStuff.com Leviton 208V FLX Series 30 Amp Rack Power Distribution.. FB206

Description
208V FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (24) C13 and (6) C19 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit Features: - Smart Meter Technology provides sophisticated Metering: - Displays Amps, Volts and Watts - Amperage and Wattage Accuracy: +/- 2% - Voltage Accuracy: +/- 1% - Auto scrolling feature on 3-Phase units to show readings per load bank - Gravity sensor detects PDU orientation and auto-inverts display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords for NEC 645 compliance - Grounding stud allows easy and reliable grounding - Labeling kit included for outlet and circuit labeling - Amperage: 30A - Plug Type: L6-30P - Overload Protection - Voltage: 208V - Receptacle Quantity: 24, Type: C13 - Receptacle Quantity: 6, Type: C19 - Recommended Applications: - Data Center Cabinets - Telecommunications Racks - Quick Network Deployment - Dimensions: 70" H x 2.3" W x 2" D - Available in Basic - Unmetered (FB206) and Metered (FM206) PDU Type Configurations - Cord Length Available in 3' to 15' Lengths
Description
208V FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (24) C13 and (6) C19 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit Features: - Smart Meter Technology provides sophisticated Metering: - Displays Amps, Volts and Watts - Amperage and Wattage Accuracy: +/- 2% - Voltage Accuracy: +/- 1% - Auto scrolling feature on 3-Phase units to show readings per load bank - Gravity sensor detects PDU orientation and auto-inverts display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords for NEC 645 compliance - Grounding stud allows easy and reliable grounding - Labeling kit included for outlet and circuit labeling - Amperage: 30A - Plug Type: L6-30P - Overload Protection - Voltage: 208V - Receptacle Quantity: 24, Type: C13 - Receptacle Quantity: 6, Type: C19 - Recommended Applications: - Data Center Cabinets - Telecommunications Racks - Quick Network Deployment - Dimensions: 70" H x 2.3" W x 2" D - Available in Basic - Unmetered (FB206) and Metered (FM206) PDU Type Configurations - Cord Length Available in 3' to 15' Lengths

Suppliers

Company
Product
Description
Supplier Links
Leviton 208V FLX Series 30 Amp Rack Power Distribution.. - FB206 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 208V FLX Series 30 Amp Rack Power Distribution..
FB206
Leviton 208V FLX Series 30 Amp Rack Power Distribution.. FB206
208V FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (24) C13 and (6) C19 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power Distribution Unit Features: - Smart Meter Technology provides sophisticated Metering: - Displays Amps, Volts and Watts - Amperage and Wattage Accuracy: +/- 2% - Voltage Accuracy: +/- 1% - Auto scrolling feature on 3-Phase units to show readings per load bank - Gravity sensor detects PDU orientation and auto-inverts display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords for NEC 645 compliance - Grounding stud allows easy and reliable grounding - Labeling kit included for outlet and circuit labeling - Amperage: 30A - Plug Type: L6-30P - Overload Protection - Voltage: 208V - Receptacle Quantity: 24, Type: C13 - Receptacle Quantity: 6, Type: C19 - Recommended Applications: - Data Center Cabinets - Telecommunications Racks - Quick Network Deployment - Dimensions: 70" H x 2.3" W x 2" D - Available in Basic - Unmetered (FB206) and Metered (FM206) PDU Type Configurations - Cord Length Available in 3' to 15' Lengths

208V FLX Series 30 Amp Rack Power Distribution Units (PDUs) with (24) C13 and (6) C19 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment.
Rack Power Distribution Unit Features:
- Smart Meter Technology provides sophisticated Metering:
- Displays Amps, Volts and Watts
- Amperage and Wattage Accuracy: +/- 2%
- Voltage Accuracy: +/- 1%
- Auto scrolling feature on 3-Phase units to show readings per load bank
- Gravity sensor detects PDU orientation and auto-inverts display
- Blue LEDs increase visibility and minimize current needed for display
- Data Center Quality Construction and Components
- Robust design ensures long-term reliability
- 18 Gauge cold-rolled steel construction
- UL489 and dual-pole circuit breakers used when applicable
- DP-rated cords for NEC 645 compliance
- Grounding stud allows easy and reliable grounding
- Labeling kit included for outlet and circuit labeling
- Amperage: 30A
- Plug Type: L6-30P
- Overload Protection
- Voltage: 208V
- Receptacle Quantity: 24, Type: C13
- Receptacle Quantity: 6, Type: C19
- Recommended Applications:
- Data Center Cabinets
- Telecommunications Racks
- Quick Network Deployment
- Dimensions: 70" H x 2.3" W x 2" D
- Available in Basic - Unmetered (FB206) and Metered (FM206) PDU Type Configurations
- Cord Length Available in 3' to 15' Lengths

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number FB206
Product Name Leviton 208V FLX Series 30 Amp Rack Power Distribution..
Voltage 208V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details