TelephoneStuff.com Panduit® LC Opticom Fiber Adapter Panel with Loaded.. FAP6WBUDLCZ

Description
LC Opticom Fiber Adapter Panel with Loaded LC Duplex Singlemode Adapters. Features: - Snap quickly into the front of all Opticom components - LC fiber adapter panels are Sr./Jr. to conserve enclosure space - Accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at the inside end for behind the wall applications - Both ends accept FOCIS-10 compatible senior LC connectors - Junior end also accepts FOCIS-10 compatible junior (fixed ferrule/springless) LC - Zirconia ceramic split sleeves for OM3 multimode and OS1/OS2 singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Loaded with TIA/EIA-604 FOCIS-10 compatible adapters - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Fiber Type: Singlemode - Adapter Color: Blue - Connection Type: LC - Split Sleeve Material: Zirconia ceramic - Available Number of Adapters: - 6 - 8 - 12
Description
LC Opticom Fiber Adapter Panel with Loaded LC Duplex Singlemode Adapters. Features: - Snap quickly into the front of all Opticom components - LC fiber adapter panels are Sr./Jr. to conserve enclosure space - Accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at the inside end for behind the wall applications - Both ends accept FOCIS-10 compatible senior LC connectors - Junior end also accepts FOCIS-10 compatible junior (fixed ferrule/springless) LC - Zirconia ceramic split sleeves for OM3 multimode and OS1/OS2 singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Loaded with TIA/EIA-604 FOCIS-10 compatible adapters - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Fiber Type: Singlemode - Adapter Color: Blue - Connection Type: LC - Split Sleeve Material: Zirconia ceramic - Available Number of Adapters: - 6 - 8 - 12

Suppliers

Company
Product
Description
Supplier Links
Panduit® LC Opticom Fiber Adapter Panel with Loaded.. - FAP6WBUDLCZ - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® LC Opticom Fiber Adapter Panel with Loaded..
FAP6WBUDLCZ
Panduit® LC Opticom Fiber Adapter Panel with Loaded.. FAP6WBUDLCZ
LC Opticom Fiber Adapter Panel with Loaded LC Duplex Singlemode Adapters. Features: - Snap quickly into the front of all Opticom components - LC fiber adapter panels are Sr./Jr. to conserve enclosure space - Accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at the inside end for behind the wall applications - Both ends accept FOCIS-10 compatible senior LC connectors - Junior end also accepts FOCIS-10 compatible junior (fixed ferrule/springless) LC - Zirconia ceramic split sleeves for OM3 multimode and OS1/OS2 singlemode applications - Every adapter is laser marked with Q.C. number to assure 100% traceability - Loaded with TIA/EIA-604 FOCIS-10 compatible adapters - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Fiber Type: Singlemode - Adapter Color: Blue - Connection Type: LC - Split Sleeve Material: Zirconia ceramic - Available Number of Adapters: - 6 - 8 - 12

LC Opticom Fiber Adapter Panel with Loaded LC Duplex Singlemode Adapters.
Features:
- Snap quickly into the front of all Opticom components
- LC fiber adapter panels are Sr./Jr. to conserve enclosure space
- Accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at the inside end for behind the wall applications
- Both ends accept FOCIS-10 compatible senior LC connectors
- Junior end also accepts FOCIS-10 compatible junior (fixed ferrule/springless) LC
- Zirconia ceramic split sleeves for OM3 multimode and OS1/OS2 singlemode applications
- Every adapter is laser marked with Q.C. number to assure 100% traceability
- Loaded with TIA/EIA-604 FOCIS-10 compatible adapters
- Exceeds TIA/EIA-568-B.3 requirements
- RoHS Compliant
- Fiber Type: Singlemode
- Adapter Color: Blue
- Connection Type: LC
- Split Sleeve Material: Zirconia ceramic
- Available Number of Adapters:
- 6
- 8
- 12

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number FAP6WBUDLCZ
Product Name Panduit® LC Opticom Fiber Adapter Panel with Loaded..
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details