TelephoneStuff.com Revolabs Solo Executive Basic Feature Set Wireless.. EXESYS-BFS-NM

Description
Solo Executive Basic Feature Set (BFS) Wireless Microphone System combines wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone System Features: - Available in 4 or 8 Channel Configurations - BFS does not support Two-Way Audio Capabilities - Best suited for Permanently installed Audio/Visual systems - Completely wireless - great sound and natural mobility without wires in the conference or meeting room - MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately): - Wearable Wireless - Handheld Wireless - TableTop Wireless Boundary - Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems - Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control - All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferen cing to discuss confidential information - Dimensions - Executive Base Station: 16.9" x 8.0" x 1.7" - Audio Bandwidth: 100-6800 Hz - Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs) - Range: 100’ approximately assuming no obstructions - Includes Out-of-range alarm - Channels: 4 or 8 channels per system, BFS versions cannot be linked to add more microphones - Battery: Lithium Polymer providing 8 hours of talk time - Charge Time: 2 hours
Description
Solo Executive Basic Feature Set (BFS) Wireless Microphone System combines wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone System Features: - Available in 4 or 8 Channel Configurations - BFS does not support Two-Way Audio Capabilities - Best suited for Permanently installed Audio/Visual systems - Completely wireless - great sound and natural mobility without wires in the conference or meeting room - MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately): - Wearable Wireless - Handheld Wireless - TableTop Wireless Boundary - Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems - Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control - All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferen cing to discuss confidential information - Dimensions - Executive Base Station: 16.9" x 8.0" x 1.7" - Audio Bandwidth: 100-6800 Hz - Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs) - Range: 100’ approximately assuming no obstructions - Includes Out-of-range alarm - Channels: 4 or 8 channels per system, BFS versions cannot be linked to add more microphones - Battery: Lithium Polymer providing 8 hours of talk time - Charge Time: 2 hours

Suppliers

Company
Product
Description
Supplier Links
Revolabs Solo Executive Basic Feature Set Wireless.. - EXESYS-BFS-NM - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs Solo Executive Basic Feature Set Wireless..
EXESYS-BFS-NM
Revolabs Solo Executive Basic Feature Set Wireless.. EXESYS-BFS-NM
Solo Executive Basic Feature Set (BFS) Wireless Microphone System combines wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible. Wireless Microphone System Features: - Available in 4 or 8 Channel Configurations - BFS does not support Two-Way Audio Capabilities - Best suited for Permanently installed Audio/Visual systems - Completely wireless - great sound and natural mobility without wires in the conference or meeting room - MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately): - Wearable Wireless - Handheld Wireless - TableTop Wireless Boundary - Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems - Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control - All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferen cing to discuss confidential information - Dimensions - Executive Base Station: 16.9" x 8.0" x 1.7" - Audio Bandwidth: 100-6800 Hz - Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs) - Range: 100’ approximately assuming no obstructions - Includes Out-of-range alarm - Channels: 4 or 8 channels per system, BFS versions cannot be linked to add more microphones - Battery: Lithium Polymer providing 8 hours of talk time - Charge Time: 2 hours

Solo Executive Basic Feature Set (BFS) Wireless Microphone System combines wide band quality and encryption with the Revolabs MaxFlex technology. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible.
Wireless Microphone System Features:
- Available in 4 or 8 Channel Configurations
- BFS does not support Two-Way Audio Capabilities
- Best suited for Permanently installed Audio/Visual systems
- Completely wireless - great sound and natural mobility without wires in the conference or meeting room
- MaxFlex supports any combination of three innovative, interchangeable microphone options (Ordered Separately):
- Wearable Wireless
- Handheld Wireless
- TableTop Wireless Boundary
- Solo System connects seamlessly to other A/V equipment such as installed audio mixers and video conferencing codecs, and can be easily managed by room control systems
- Each microphone uses its own secure communication channel with two-way audio to maximize quality, security and control
- All of Revolabs Wireless Microphones use 128-bit encryption, so that no one can listen into your conversations - critical for companies using audio/video-conferencing to discuss confidential information
- Dimensions - Executive Base Station: 16.9" x 8.0" x 1.7"
- Audio Bandwidth: 100-6800 Hz
- Power Requirements - Executive Base Station: 100-240 V AC, 50-60 Hz, 5W (Universal Inputs)
- Range: 100’ approximately assuming no obstructions
- Includes Out-of-range alarm
- Channels: 4 or 8 channels per system, BFS versions cannot be linked to add more microphones
- Battery: Lithium Polymer providing 8 hours of talk time
- Charge Time: 2 hours

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number EXESYS-BFS-NM
Product Name Revolabs Solo Executive Basic Feature Set Wireless..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details