TelephoneStuff.com Revolabs Solo RF-Armor Wearable Wireless Microphone EXEMICEX-BLK-11

Description
Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible and are now impervious to Radio Frequency (RF) interference. Wireless Microphone Features: - This RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. - High quality wideband audio for exceptional voice reproduction in a very small form factor - Sound is captured in an Omni-directional pattern which is different from the standard version of the Solo Wearable Wireless Microphone which uses a Cartiod pattern - Dimensions: 0.9" x 0.8" x 2.6" - Eight hours of continuous use on a single charge - Recharges in two hours
Description
Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible and are now impervious to Radio Frequency (RF) interference. Wireless Microphone Features: - This RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. - High quality wideband audio for exceptional voice reproduction in a very small form factor - Sound is captured in an Omni-directional pattern which is different from the standard version of the Solo Wearable Wireless Microphone which uses a Cartiod pattern - Dimensions: 0.9" x 0.8" x 2.6" - Eight hours of continuous use on a single charge - Recharges in two hours

Suppliers

Company
Product
Description
Supplier Links
Revolabs Solo RF-Armor Wearable Wireless Microphone - EXEMICEX-BLK-11 - TelephoneStuff.com
Huntington Beach, CA, USA
Revolabs Solo RF-Armor Wearable Wireless Microphone
EXEMICEX-BLK-11
Revolabs Solo RF-Armor Wearable Wireless Microphone EXEMICEX-BLK-11
Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible and are now impervious to Radio Frequency (RF) interference. Wireless Microphone Features: - This RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. - High quality wideband audio for exceptional voice reproduction in a very small form factor - Sound is captured in an Omni-directional pattern which is different from the standard version of the Solo Wearable Wireless Microphone which uses a Cartiod pattern - Dimensions: 0.9" x 0.8" x 2.6" - Eight hours of continuous use on a single charge - Recharges in two hours

Solo Wearable Wireless Microphone is designed for all Solo Systems. These microphone systems provide high quality, superior performance and maximum flexibility in designing the best audio system possible and are now impervious to Radio Frequency (RF) interference.
Wireless Microphone Features:
- This RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc.
- High quality wideband audio for exceptional voice reproduction in a very small form factor
- Sound is captured in an Omni-directional pattern which is different from the standard version of the Solo Wearable Wireless Microphone which uses a Cartiod pattern
- Dimensions: 0.9" x 0.8" x 2.6"
- Eight hours of continuous use on a single charge
- Recharges in two hours

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number EXEMICEX-BLK-11
Product Name Revolabs Solo RF-Armor Wearable Wireless Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details