TelephoneStuff.com Astatic Equitek e60 Cardioid Condenser Microphone E60

Description
Equitek e60 Cardioid Condenser Microphone is an externally-biased point-source transduction with high-power transformerless drive in a bulletproof road-ready housing. Features: - Three-frequency hi-pass filter - 10dB attenuator - integral stand clamp - P24 (24V) or P48 (48V) phantom power required (not included) - Operating Principle: Externally-biased condenser - Polar Pattern: Cardioid - Frequency Response: 30Hz to 20KHz - Impedance: 300 ohms - Self Noise: 22dBA - Hi-pass Filter: 40Hz, 85Hz and 122Hz, 6dB/oct - Attenuator: 10dB - Power Requirements: P24, P48, 2mA
Description
Equitek e60 Cardioid Condenser Microphone is an externally-biased point-source transduction with high-power transformerless drive in a bulletproof road-ready housing. Features: - Three-frequency hi-pass filter - 10dB attenuator - integral stand clamp - P24 (24V) or P48 (48V) phantom power required (not included) - Operating Principle: Externally-biased condenser - Polar Pattern: Cardioid - Frequency Response: 30Hz to 20KHz - Impedance: 300 ohms - Self Noise: 22dBA - Hi-pass Filter: 40Hz, 85Hz and 122Hz, 6dB/oct - Attenuator: 10dB - Power Requirements: P24, P48, 2mA

Suppliers

Company
Product
Description
Supplier Links
Astatic Equitek e60 Cardioid Condenser Microphone - E60 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Equitek e60 Cardioid Condenser Microphone
E60
Astatic Equitek e60 Cardioid Condenser Microphone E60
Equitek e60 Cardioid Condenser Microphone is an externally-biased point-source transduction with high-power transformerless drive in a bulletproof road-ready housing. Features: - Three-frequency hi-pass filter - 10dB attenuator - integral stand clamp - P24 (24V) or P48 (48V) phantom power required (not included) - Operating Principle: Externally-biased condenser - Polar Pattern: Cardioid - Frequency Response: 30Hz to 20KHz - Impedance: 300 ohms - Self Noise: 22dBA - Hi-pass Filter: 40Hz, 85Hz and 122Hz, 6dB/oct - Attenuator: 10dB - Power Requirements: P24, P48, 2mA

Equitek e60 Cardioid Condenser Microphone is an externally-biased point-source transduction with high-power transformerless drive in a bulletproof road-ready housing.
Features:
- Three-frequency hi-pass filter
- 10dB attenuator
- integral stand clamp
- P24 (24V) or P48 (48V) phantom power required (not included)
- Operating Principle: Externally-biased condenser
- Polar Pattern: Cardioid
- Frequency Response: 30Hz to 20KHz
- Impedance: 300 ohms
- Self Noise: 22dBA
- Hi-pass Filter: 40Hz, 85Hz and 122Hz, 6dB/oct
- Attenuator: 10dB
- Power Requirements: P24, P48, 2mA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number E60
Product Name Astatic Equitek e60 Cardioid Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details