TelephoneStuff.com Viking Flush Mount Speakerphone E-10A

Description
Flush Mount Speakerphone is a telephone line powered speakerphone designed to provide two way handsfree communication. Speakerphone Features: - Commercial, industrial and residential door security - Door or gate communication - Business delivery entrances - Use in conjunction with a Viking K-1900-5 Dialer on C.O. lines or analog PABX/KSU stations - Use on any programmed ringdown circuit of an analog PABX/KSU station - Alternate action call button to place or cancel a call - Intelligent call progress detection for automatic hang-up on CPC, silence, busy signal, or time out - Telephone line powered - Weather resistant features: mylar speaker, gaskets, internally sealed push button switch, UV stable exterior, enamel coated PCB - Adjustable microphone and speaker volume - Programmable maximum call length - Selectable auto-answer feature allows remote monitoring - Two way handsfree communication - Programmable VOX (mic/speaker) switching speed Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand soldered to eliminate corrosion, and the connections at the push button switch and microphone are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.
Description
Flush Mount Speakerphone is a telephone line powered speakerphone designed to provide two way handsfree communication. Speakerphone Features: - Commercial, industrial and residential door security - Door or gate communication - Business delivery entrances - Use in conjunction with a Viking K-1900-5 Dialer on C.O. lines or analog PABX/KSU stations - Use on any programmed ringdown circuit of an analog PABX/KSU station - Alternate action call button to place or cancel a call - Intelligent call progress detection for automatic hang-up on CPC, silence, busy signal, or time out - Telephone line powered - Weather resistant features: mylar speaker, gaskets, internally sealed push button switch, UV stable exterior, enamel coated PCB - Adjustable microphone and speaker volume - Programmable maximum call length - Selectable auto-answer feature allows remote monitoring - Two way handsfree communication - Programmable VOX (mic/speaker) switching speed Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand soldered to eliminate corrosion, and the connections at the push button switch and microphone are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.

Suppliers

Company
Product
Description
Supplier Links
Viking Flush Mount Speakerphone - E-10A - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Flush Mount Speakerphone
E-10A
Viking Flush Mount Speakerphone E-10A
Flush Mount Speakerphone is a telephone line powered speakerphone designed to provide two way handsfree communication. Speakerphone Features: - Commercial, industrial and residential door security - Door or gate communication - Business delivery entrances - Use in conjunction with a Viking K-1900-5 Dialer on C.O. lines or analog PABX/KSU stations - Use on any programmed ringdown circuit of an analog PABX/KSU station - Alternate action call button to place or cancel a call - Intelligent call progress detection for automatic hang-up on CPC, silence, busy signal, or time out - Telephone line powered - Weather resistant features: mylar speaker, gaskets, internally sealed push button switch, UV stable exterior, enamel coated PCB - Adjustable microphone and speaker volume - Programmable maximum call length - Selectable auto-answer feature allows remote monitoring - Two way handsfree communication - Programmable VOX (mic/speaker) switching speed Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand soldered to eliminate corrosion, and the connections at the push button switch and microphone are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.

Flush Mount Speakerphone is a telephone line powered speakerphone designed to provide two way handsfree communication.
Speakerphone Features:
- Commercial, industrial and residential door security
- Door or gate communication
- Business delivery entrances
- Use in conjunction with a Viking K-1900-5 Dialer on C.O. lines or analog PABX/KSU stations
- Use on any programmed ringdown circuit of an analog PABX/KSU station
- Alternate action call button to place or cancel a call
- Intelligent call progress detection for automatic hang-up on CPC, silence, busy signal, or time out
- Telephone line powered
- Weather resistant features: mylar speaker, gaskets, internally sealed push button switch, UV stable exterior, enamel coated PCB
- Adjustable microphone and speaker volume
- Programmable maximum call length
- Selectable auto-answer feature allows remote monitoring
- Two way handsfree communication
- Programmable VOX (mic/speaker) switching speed
Enhanced Weather Protection Option:
Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If required, face plate gaskets are provided to further eliminate water infiltration. All connections are hand soldered to eliminate corrosion, and the connections at the push button switch and microphone are also hand sealed using a special non-corrosive electronics grade flexible silicone sealant. The entire circuit board is "potted" in a flexible urethane encapsulating material, leaving the weather sealed field-adjustable trim pots and DIP switches accessible for on-site programming. The flexible urethane sealant allows the circuit board and its components to expand and contract, while maintaining weather resistance. To protect the tip and ring connections, special connectors filled with anti-corrosive sealing gel are included.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number E-10A
Product Name Viking Flush Mount Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details