TelephoneStuff.com EnGenius DuraFon1X Long Range Industrial Cordless Phone.. DURAFON1X

Description
The DuraFon 1X is a telephone, and a full-duplex 2-way radio, independent of the base unit for a complete Cordless Phone System. Please call 877-389-0000 for pricing and/or to place an order. DuraFon1X Long Range Cordless Features: - Powerful cordless communication 6 times as powerful as the average cordless phone - Speakerphone capability - Shock-absorbent outer coat - Damage resistant Low Profile antenna - Full duplex 2 way radio without connecting back to the base unit - 1 to 1 - Half Duplex - 1 to group, 1 to all - Digital Spread Spectrum with Frequency Hopping technology for crisp, clear cordless reception - Multi-Handset Capability (up to 36, nine handsets per base) - Works off any analog port or line, further expandable behind analog port or line of PBX - Programmable PBX function soft key - Battery Charges from fully empty in just 4 hours or keep an optional spare battery charging at all times - Change batteries while a caller is on hold—without losing the call - 6 hours talk time, 50 hours stand-by time - Call directory - Handsets have any key answering, redial, mute, hold and volume control - Store up to 30 names/numbers for quick speed dialing - Capable of answering any line if there is more than one base unit - 900 Millawatts - Base unit is wall mountable - Caller ID with call waiting, 30-number speed dial and more - Built-In 2.5mm Headset Jack - Optional external antenna for indoor use in warehouses and manufacturing plant or outdoor use on farms and car lots - Avaya Compliant - Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit - Range: - 12 floors in building - 250,000 sq. ft. in warehouse or retail store - 3,000 acres on a farm or ranch Cordless Phone System Package Content: - (1) DuraFon 1X Base Unit - (1) DuraFon 1X Handset - (1) Li-Ion Battery Pack - (1) AC Charging Cradle - (1) Optimal Coverage Antenna - (1) Low Profile Antenna - (1) Belt Clip
Description
The DuraFon 1X is a telephone, and a full-duplex 2-way radio, independent of the base unit for a complete Cordless Phone System. Please call 877-389-0000 for pricing and/or to place an order. DuraFon1X Long Range Cordless Features: - Powerful cordless communication 6 times as powerful as the average cordless phone - Speakerphone capability - Shock-absorbent outer coat - Damage resistant Low Profile antenna - Full duplex 2 way radio without connecting back to the base unit - 1 to 1 - Half Duplex - 1 to group, 1 to all - Digital Spread Spectrum with Frequency Hopping technology for crisp, clear cordless reception - Multi-Handset Capability (up to 36, nine handsets per base) - Works off any analog port or line, further expandable behind analog port or line of PBX - Programmable PBX function soft key - Battery Charges from fully empty in just 4 hours or keep an optional spare battery charging at all times - Change batteries while a caller is on hold—without losing the call - 6 hours talk time, 50 hours stand-by time - Call directory - Handsets have any key answering, redial, mute, hold and volume control - Store up to 30 names/numbers for quick speed dialing - Capable of answering any line if there is more than one base unit - 900 Millawatts - Base unit is wall mountable - Caller ID with call waiting, 30-number speed dial and more - Built-In 2.5mm Headset Jack - Optional external antenna for indoor use in warehouses and manufacturing plant or outdoor use on farms and car lots - Avaya Compliant - Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit - Range: - 12 floors in building - 250,000 sq. ft. in warehouse or retail store - 3,000 acres on a farm or ranch Cordless Phone System Package Content: - (1) DuraFon 1X Base Unit - (1) DuraFon 1X Handset - (1) Li-Ion Battery Pack - (1) AC Charging Cradle - (1) Optimal Coverage Antenna - (1) Low Profile Antenna - (1) Belt Clip

Suppliers

Company
Product
Description
Supplier Links
EnGenius DuraFon1X Long Range Industrial Cordless Phone.. - DURAFON1X - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius DuraFon1X Long Range Industrial Cordless Phone..
DURAFON1X
EnGenius DuraFon1X Long Range Industrial Cordless Phone.. DURAFON1X
The DuraFon 1X is a telephone, and a full-duplex 2-way radio, independent of the base unit for a complete Cordless Phone System. Please call 877-389-0000 for pricing and/or to place an order. DuraFon1X Long Range Cordless Features: - Powerful cordless communication 6 times as powerful as the average cordless phone - Speakerphone capability - Shock-absorbent outer coat - Damage resistant Low Profile antenna - Full duplex 2 way radio without connecting back to the base unit - 1 to 1 - Half Duplex - 1 to group, 1 to all - Digital Spread Spectrum with Frequency Hopping technology for crisp, clear cordless reception - Multi-Handset Capability (up to 36, nine handsets per base) - Works off any analog port or line, further expandable behind analog port or line of PBX - Programmable PBX function soft key - Battery Charges from fully empty in just 4 hours or keep an optional spare battery charging at all times - Change batteries while a caller is on hold—without losing the call - 6 hours talk time, 50 hours stand-by time - Call directory - Handsets have any key answering, redial, mute, hold and volume control - Store up to 30 names/numbers for quick speed dialing - Capable of answering any line if there is more than one base unit - 900 Millawatts - Base unit is wall mountable - Caller ID with call waiting, 30-number speed dial and more - Built-In 2.5mm Headset Jack - Optional external antenna for indoor use in warehouses and manufacturing plant or outdoor use on farms and car lots - Avaya Compliant - Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit - Range: - 12 floors in building - 250,000 sq. ft. in warehouse or retail store - 3,000 acres on a farm or ranch Cordless Phone System Package Content: - (1) DuraFon 1X Base Unit - (1) DuraFon 1X Handset - (1) Li-Ion Battery Pack - (1) AC Charging Cradle - (1) Optimal Coverage Antenna - (1) Low Profile Antenna - (1) Belt Clip

The DuraFon 1X is a telephone, and a full-duplex 2-way radio, independent of the base unit for a complete Cordless Phone System.
Please call 877-389-0000 for pricing and/or to place an order.
DuraFon1X Long Range Cordless Features:
- Powerful cordless communication 6 times as powerful as the average cordless phone
- Speakerphone capability
- Shock-absorbent outer coat
- Damage resistant Low Profile antenna
- Full duplex 2 way radio without connecting back to the base unit - 1 to 1
- Half Duplex - 1 to group, 1 to all
- Digital Spread Spectrum with Frequency Hopping technology for crisp, clear cordless reception
- Multi-Handset Capability (up to 36, nine handsets per base)
- Works off any analog port or line, further expandable behind analog port or line of PBX
- Programmable PBX function soft key
- Battery Charges from fully empty in just 4 hours or keep an optional spare battery charging at all times
- Change batteries while a caller is on hold—without losing the call
- 6 hours talk time, 50 hours stand-by time
- Call directory
- Handsets have any key answering, redial, mute, hold and volume control
- Store up to 30 names/numbers for quick speed dialing
- Capable of answering any line if there is more than one base unit
- 900 Millawatts
- Base unit is wall mountable
- Caller ID with call waiting, 30-number speed dial and more
- Built-In 2.5mm Headset Jack
- Optional external antenna for indoor use in warehouses and manufacturing plant or outdoor use on farms and car lots
- Avaya Compliant
- Security: The DuraFon Systems utilize Digital Spread Spectrum (DSS) with Frequency Hopping of 100 channels per second over 128 channels to maintain clarity and privacy. In addition, the base unit provides individual handset with one of over 65,000 random security codes to ensure that another system's handset is unable to link to another (non-related) base unit
- Range:
- 12 floors in building
- 250,000 sq. ft. in warehouse or retail store
- 3,000 acres on a farm or ranch
Cordless Phone System Package Content:
- (1) DuraFon 1X Base Unit
- (1) DuraFon 1X Handset
- (1) Li-Ion Battery Pack
- (1) AC Charging Cradle
- (1) Optimal Coverage Antenna
- (1) Low Profile Antenna
- (1) Belt Clip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number DURAFON1X
Product Name EnGenius DuraFon1X Long Range Industrial Cordless Phone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details