TelephoneStuff.com Guardian Telecom Zone 1 Ringdown Telephone with Armored.. DTT-60-Z

Description
Zone 1 Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static dissipative, high impact thermoset industrial housing, and handset - Reversible faceplate for desktop or wall mount configurations - Audio modes – handset and option of hands-free speaker phone or headset - Corrosion resistant hardware - Noise canceling microphone - Surge arrestor protects the user in the event of a high voltage spike - Fuse prevents damage to the electronic circuits in the event of a high voltage spike on the phone line - Magnetic reed hook switch to reduce parts subject to wear - Factory set to tone (DTMF) Operation - Pulse dialing can be software configured in the field, 60:40 or 66:33 - Removable handset retainer latches on cradle - Urethane coated water tight silicon keypad - Link, Release, Redial, and Flash keys - Hearing-aid compatible (HAC) receiver - Receiver Volume Control provides a 16 dB range - Ergonomic heavy duty handset - Heavy duty coil curly handset cord - Built in ring detect relay to switch up to 240 V @ 5A - Back lit LCD display – 2 line x 16 character: English, French, or Spanish - 20 number memory including 10 quick dial - Programmable auto hang-up timer - Two M20 and one M12 access ports - Field repairable by authorized personnel - Does not require external power – operates on telephone line power - Suitable for the following Applications: - Refineries - Gas Plants - Petrochemical Plants - Chemical Plants - Offshore Drilling Rigs - Land-based Drilling Rigs - Liquefied Natural Gas Terminals - Tanker and Tanker Depots - Oil and Gas Metering Facilities - Bulk Loading Stations - Fueling Stations - Mines - Fertilizer Plants - Defense Installations - Munitions Storage Depots - Missile Silos - Paint and Varnish Manufacturing Plants - Sewage Treatment Plants - Breweries and Distilleries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee
Description
Zone 1 Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static dissipative, high impact thermoset industrial housing, and handset - Reversible faceplate for desktop or wall mount configurations - Audio modes – handset and option of hands-free speaker phone or headset - Corrosion resistant hardware - Noise canceling microphone - Surge arrestor protects the user in the event of a high voltage spike - Fuse prevents damage to the electronic circuits in the event of a high voltage spike on the phone line - Magnetic reed hook switch to reduce parts subject to wear - Factory set to tone (DTMF) Operation - Pulse dialing can be software configured in the field, 60:40 or 66:33 - Removable handset retainer latches on cradle - Urethane coated water tight silicon keypad - Link, Release, Redial, and Flash keys - Hearing-aid compatible (HAC) receiver - Receiver Volume Control provides a 16 dB range - Ergonomic heavy duty handset - Heavy duty coil curly handset cord - Built in ring detect relay to switch up to 240 V @ 5A - Back lit LCD display – 2 line x 16 character: English, French, or Spanish - 20 number memory including 10 quick dial - Programmable auto hang-up timer - Two M20 and one M12 access ports - Field repairable by authorized personnel - Does not require external power – operates on telephone line power - Suitable for the following Applications: - Refineries - Gas Plants - Petrochemical Plants - Chemical Plants - Offshore Drilling Rigs - Land-based Drilling Rigs - Liquefied Natural Gas Terminals - Tanker and Tanker Depots - Oil and Gas Metering Facilities - Bulk Loading Stations - Fueling Stations - Mines - Fertilizer Plants - Defense Installations - Munitions Storage Depots - Missile Silos - Paint and Varnish Manufacturing Plants - Sewage Treatment Plants - Breweries and Distilleries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Zone 1 Ringdown Telephone with Armored.. - DTT-60-Z - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Zone 1 Ringdown Telephone with Armored..
DTT-60-Z
Guardian Telecom Zone 1 Ringdown Telephone with Armored.. DTT-60-Z
Zone 1 Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static dissipative, high impact thermoset industrial housing, and handset - Reversible faceplate for desktop or wall mount configurations - Audio modes – handset and option of hands-free speaker phone or headset - Corrosion resistant hardware - Noise canceling microphone - Surge arrestor protects the user in the event of a high voltage spike - Fuse prevents damage to the electronic circuits in the event of a high voltage spike on the phone line - Magnetic reed hook switch to reduce parts subject to wear - Factory set to tone (DTMF) Operation - Pulse dialing can be software configured in the field, 60:40 or 66:33 - Removable handset retainer latches on cradle - Urethane coated water tight silicon keypad - Link, Release, Redial, and Flash keys - Hearing-aid compatible (HAC) receiver - Receiver Volume Control provides a 16 dB range - Ergonomic heavy duty handset - Heavy duty coil curly handset cord - Built in ring detect relay to switch up to 240 V @ 5A - Back lit LCD display – 2 line x 16 character: English, French, or Spanish - 20 number memory including 10 quick dial - Programmable auto hang-up timer - Two M20 and one M12 access ports - Field repairable by authorized personnel - Does not require external power – operates on telephone line power - Suitable for the following Applications: - Refineries - Gas Plants - Petrochemical Plants - Chemical Plants - Offshore Drilling Rigs - Land-based Drilling Rigs - Liquefied Natural Gas Terminals - Tanker and Tanker Depots - Oil and Gas Metering Facilities - Bulk Loading Stations - Fueling Stations - Mines - Fertilizer Plants - Defense Installations - Munitions Storage Depots - Missile Silos - Paint and Varnish Manufacturing Plants - Sewage Treatment Plants - Breweries and Distilleries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Zone 1 Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication.
Zone 1 Telephone Features:
- RoHS compliant, IP66, static dissipative, high impact thermoset industrial housing, and handset
- Reversible faceplate for desktop or wall mount configurations
- Audio modes – handset and option of hands-free speaker phone or headset
- Corrosion resistant hardware
- Noise canceling microphone
- Surge arrestor protects the user in the event of a high voltage spike
- Fuse prevents damage to the electronic circuits in the event of a high voltage spike on the phone line
- Magnetic reed hook switch to reduce parts subject to wear
- Factory set to tone (DTMF) Operation
- Pulse dialing can be software configured in the field, 60:40 or 66:33
- Removable handset retainer latches on cradle
- Urethane coated water tight silicon keypad
- Link, Release, Redial, and Flash keys
- Hearing-aid compatible (HAC) receiver
- Receiver Volume Control provides a 16 dB range
- Ergonomic heavy duty handset
- Heavy duty coil curly handset cord
- Built in ring detect relay to switch up to 240 V @ 5A
- Back lit LCD display – 2 line x 16 character: English, French, or Spanish
- 20 number memory including 10 quick dial
- Programmable auto hang-up timer
- Two M20 and one M12 access ports
- Field repairable by authorized personnel
- Does not require external power – operates on telephone line power
- Suitable for the following Applications:
- Refineries
- Gas Plants
- Petrochemical Plants
- Chemical Plants
- Offshore Drilling Rigs
- Land-based Drilling Rigs
- Liquefied Natural Gas Terminals
- Tanker and Tanker Depots
- Oil and Gas Metering Facilities
- Bulk Loading Stations
- Fueling Stations
- Mines
- Fertilizer Plants
- Defense Installations
- Munitions Storage Depots
- Missile Silos
- Paint and Varnish Manufacturing Plants
- Sewage Treatment Plants
- Breweries and Distilleries
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number DTT-60-Z
Product Name Guardian Telecom Zone 1 Ringdown Telephone with Armored..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details