TelephoneStuff.com Panduit® DP5e 96-Port Patch Panel DP965E88110U

Description
DP5e 96-Port Patch Panel. 96 port patch panel 8 position, 8 wire 110 style punchdown patch panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Printed circuit board design with protective cover - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers - 110 style termination on back - Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Use PDT110 for punchdown termination - Terminate most 22-26 AWG solid or stranded IWC cable
Description
DP5e 96-Port Patch Panel. 96 port patch panel 8 position, 8 wire 110 style punchdown patch panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Printed circuit board design with protective cover - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers - 110 style termination on back - Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Use PDT110 for punchdown termination - Terminate most 22-26 AWG solid or stranded IWC cable

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP5e 96-Port Patch Panel - DP965E88110U - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP5e 96-Port Patch Panel
DP965E88110U
Panduit® DP5e 96-Port Patch Panel DP965E88110U
DP5e 96-Port Patch Panel. 96 port patch panel 8 position, 8 wire 110 style punchdown patch panel. Features: - Exceed TIA/EIA-568-B.2 Category 5e standard - Printed circuit board design with protective cover - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers - 110 style termination on back - Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Use PDT110 for punchdown termination - Terminate most 22-26 AWG solid or stranded IWC cable

DP5e 96-Port Patch Panel.
96 port patch panel 8 position, 8 wire 110 style punchdown patch panel.
Features:
- Exceed TIA/EIA-568-B.2 Category 5e standard
- Printed circuit board design with protective cover
- Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers
- 110 style termination on back
- Removable 6 pack printed circuit board design with integral cable tie mounts for improved cable management
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Can be clearly identified with labels and icons
- Universal label is color coded for T568A and T568B wiring schemes
- Use PDT110 for punchdown termination
- Terminate most 22-26 AWG solid or stranded IWC cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP965E88110U
Product Name Panduit® DP5e 96-Port Patch Panel
Ports 96
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5e
View Details
Specs
Port Type SC Connector; ST Connector
Ports 48
Cable Specifications Fiber Optic Cable
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details