TelephoneStuff.com Panduit® DP6 48-Port Plus Patch Panels DP48688TP

Description
DP6 48-Port Plus Patch Panels. 48 port patch panel 8 position, 8 wire GP6 PLUS style punchdown patch panel. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - ETL tested and approved for Category 6 component compliance - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers - Printed circuit board design with protective cover - Removable 6-port design with integral cable tie mounts for improved cable management - High performance GP6 PLUS punchdown style termination on back of panel - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Terminate with GPST punchdown tool - Terminate most 22-26 AWG solid or stranded IWC cable
Description
DP6 48-Port Plus Patch Panels. 48 port patch panel 8 position, 8 wire GP6 PLUS style punchdown patch panel. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - ETL tested and approved for Category 6 component compliance - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers - Printed circuit board design with protective cover - Removable 6-port design with integral cable tie mounts for improved cable management - High performance GP6 PLUS punchdown style termination on back of panel - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Terminate with GPST punchdown tool - Terminate most 22-26 AWG solid or stranded IWC cable

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP6 48-Port Plus Patch Panels - DP48688TP - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP6 48-Port Plus Patch Panels
DP48688TP
Panduit® DP6 48-Port Plus Patch Panels DP48688TP
DP6 48-Port Plus Patch Panels. 48 port patch panel 8 position, 8 wire GP6 PLUS style punchdown patch panel. Features: - Designed to meet TIA/EIA-568-B.2-1 Category 6 standard - ETL tested and approved for Category 6 component compliance - Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers - Printed circuit board design with protective cover - Removable 6-port design with integral cable tie mounts for improved cable management - High performance GP6 PLUS punchdown style termination on back of panel - Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available with optional covers (DPLT and DPLF) - Can be clearly identified with labels and icons - Universal label is color coded for T568A and T568B wiring schemes - Terminate with GPST punchdown tool - Terminate most 22-26 AWG solid or stranded IWC cable

DP6 48-Port Plus Patch Panels.
48 port patch panel 8 position, 8 wire GP6 PLUS style punchdown patch panel.
Features:
- Designed to meet TIA/EIA-568-B.2-1 Category 6 standard
- ETL tested and approved for Category 6 component compliance
- Angled version available which allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to be routed directly into vertical cable managers
- Printed circuit board design with protective cover
- Removable 6-port design with integral cable tie mounts for improved cable management
- High performance GP6 PLUS punchdown style termination on back of panel
- Mount to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available with optional covers (DPLT and DPLF)
- Can be clearly identified with labels and icons
- Universal label is color coded for T568A and T568B wiring schemes
- Terminate with GPST punchdown tool
- Terminate most 22-26 AWG solid or stranded IWC cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP48688TP
Product Name Panduit® DP6 48-Port Plus Patch Panels
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details