TelephoneStuff.com Panduit® 24 Port Augmented Category 6, 10 Gb/s Patch.. DP246X88TG

Description
DP6 10Gig patch panels provide complete modularity for convenient moves, adds and changes in both flat and angled versions. Configured with individual replaceable modules, the patch panels deliver flexibility to meet a variety of applications. In addition, each port on a DP6 patch panel is individually serialized to support traceability. Features: - Meets or exceeds all 10 Gigabit IEEE 802.3an standard channel performance requirements - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Utilizes 110 punchdown termination on back panel and includes strain relief cap on each module - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers - Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket
Description
DP6 10Gig patch panels provide complete modularity for convenient moves, adds and changes in both flat and angled versions. Configured with individual replaceable modules, the patch panels deliver flexibility to meet a variety of applications. In addition, each port on a DP6 patch panel is individually serialized to support traceability. Features: - Meets or exceeds all 10 Gigabit IEEE 802.3an standard channel performance requirements - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Utilizes 110 punchdown termination on back panel and includes strain relief cap on each module - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers - Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket

Suppliers

Company
Product
Description
Supplier Links
Panduit® 24 Port Augmented Category 6, 10 Gb/s Patch.. - DP246X88TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 24 Port Augmented Category 6, 10 Gb/s Patch..
DP246X88TG
Panduit® 24 Port Augmented Category 6, 10 Gb/s Patch.. DP246X88TG
DP6 10Gig patch panels provide complete modularity for convenient moves, adds and changes in both flat and angled versions. Configured with individual replaceable modules, the patch panels deliver flexibility to meet a variety of applications. In addition, each port on a DP6 patch panel is individually serialized to support traceability. Features: - Meets or exceeds all 10 Gigabit IEEE 802.3an standard channel performance requirements - Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards - Utilizes 110 punchdown termination on back panel and includes strain relief cap on each module - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers - Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket

DP6 10Gig patch panels provide complete modularity for convenient moves, adds and changes in both flat and angled versions. Configured with individual replaceable modules, the patch panels deliver flexibility to meet a variety of applications. In addition, each port on a DP6 patch panel is individually serialized to support traceability.
Features:
- Meets or exceeds all 10 Gigabit IEEE 802.3an standard channel performance requirements
- Designed to exceed TIA/EIA-568-B.2-1 category 6 and ISO 11801 2nd edition class E standards
- Utilizes 110 punchdown termination on back panel and includes strain relief cap on each module
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers
- Terminates 4 pair, 22 – 24 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP246X88TG
Product Name Panduit® 24 Port Augmented Category 6, 10 Gb/s Patch..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739421 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details