24-port, Category 6, patch panel with 24 RJ45, 8-position, 8-wire ports.
Features:
- Exceeds TIA/EIA-568-B.2-1 Category 6 and ISO 11801 2nd Edition Class E standards
- Each port is 100% tested to ensure NEXT and RL performance and is individually serialized to support traceability
- Utilizes 110 punchdown termination on back panel and includes retention cap for each port
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled versions allow for higher density applications by easily routing the patch cords to each side of the panel eliminating the need for horizontal cable management
- Terminates 4-pair, 22 – 26 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification
- Can be clearly identified with labels and icons
- Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification
- RoHS Complaint
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Panels |
| Product Number | DP24688TGY |
| Product Name | Panduit® Panduit® DP6 Plus UTP 24-Port Patch Panel |
| Port Type | RJ Type (Modular) Connector |