TelephoneStuff.com Panduit® DP5e Flat Punchdown Patch Panel DP245E88TG

Description
24 port, 1 RU Flat Punchdown Patch Panel. Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management - Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification
Description
24 port, 1 RU Flat Punchdown Patch Panel. Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management - Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification

Suppliers

Company
Product
Description
Supplier Links
Panduit® DP5e Flat Punchdown Patch Panel - DP245E88TG - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® DP5e Flat Punchdown Patch Panel
DP245E88TG
Panduit® DP5e Flat Punchdown Patch Panel DP245E88TG
24 port, 1 RU Flat Punchdown Patch Panel. Features: - Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards - Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability - Utilizes 110 termination on back panel and includes retention cap for each port - Each port contains a universal label that is color coded for T568A and T568B wiring schemes - Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management - Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable - Mount to standard EIA 19" rack or 23" racks with optional extender bracket - Write-on areas for port and panel identification available - Can be clearly identified with labels and icons - Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification

24 port, 1 RU Flat Punchdown Patch Panel.
Features:
- Exceeds TIA/EIA-568-B.2 Category 5e and ISO 11801 Class D standards
- Each port is 100% tested to ensure NEXT and return loss performance and is individually serialized to support traceability
- Utilizes 110 termination on back panel and includes retention cap for each port
- Each port contains a universal label that is color coded for T568A and T568B wiring schemes
- Angled versions allow for higher density installations by easily routing the patch cord to each side of the panel eliminating the need for horizontal cable management
- Terminates 4 pair, 22 - 26 AWG, 100 ohm, solid or stranded twisted pair cable
- Mount to standard EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas for port and panel identification available
- Can be clearly identified with labels and icons
- Label kits (DPLK24 and DPLK48) contains adhesive label holder and labels for easy port and panel identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number DP245E88TG
Product Name Panduit® DP5e Flat Punchdown Patch Panel
Cable Specifications Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FCR1U3SP - Hubbell Incorporated
Specs
Height in U 1
View Details
Patchbay, Jack Panels - 277-1746805-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details