TelephoneStuff.com Uniden 5.8GHz Extended Range Corded/Cordless Phone and.. CXAI5698

Description
5.8GHz Extended Range Corded/Cordless Phone and Answering System is a Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts). This ensures clearer recordings and longer life. Uniden 5.8GHz Corded/Cordless Features: - 5.8GHz Extended Range - Base Keypad with Caller ID Display - Make/Receive Calls During Power Failure with Corded Handset - Extra Caller ID Handset and Charger Included - Speakerphone - at Base - 50 Number Caller ID Memory - Stores 50 names and numbers in Caller ID memory for easy access - 10 Memory Dial Locations - New Message Indicator - Retrieve Messages Using Cordless Handset - Call Screen/Call Record Options - Conference Calling - You can connect lines 1 and 2 for a 3-way conference call - Intercom/Call Transfer - English/French/Spani sh Language Support - Voice Prompt Guidance for Answering Machine Setup - Access Messages from Remote Location - Find Handset Locator Key - Do Not Disturb/Ringer Off Setting - Ringer/Earpiece Volume Controls - Last Number Redial - Instantly dial the last number called at the touch of a button - Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position - Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation - Hearing Aid Compatible - Meets all of the requirements for compatibility of inductively coupled hearing aids
Description
5.8GHz Extended Range Corded/Cordless Phone and Answering System is a Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts). This ensures clearer recordings and longer life. Uniden 5.8GHz Corded/Cordless Features: - 5.8GHz Extended Range - Base Keypad with Caller ID Display - Make/Receive Calls During Power Failure with Corded Handset - Extra Caller ID Handset and Charger Included - Speakerphone - at Base - 50 Number Caller ID Memory - Stores 50 names and numbers in Caller ID memory for easy access - 10 Memory Dial Locations - New Message Indicator - Retrieve Messages Using Cordless Handset - Call Screen/Call Record Options - Conference Calling - You can connect lines 1 and 2 for a 3-way conference call - Intercom/Call Transfer - English/French/Spani sh Language Support - Voice Prompt Guidance for Answering Machine Setup - Access Messages from Remote Location - Find Handset Locator Key - Do Not Disturb/Ringer Off Setting - Ringer/Earpiece Volume Controls - Last Number Redial - Instantly dial the last number called at the touch of a button - Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position - Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation - Hearing Aid Compatible - Meets all of the requirements for compatibility of inductively coupled hearing aids

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz Extended Range Corded/Cordless Phone and.. - CXAI5698 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz Extended Range Corded/Cordless Phone and..
CXAI5698
Uniden 5.8GHz Extended Range Corded/Cordless Phone and.. CXAI5698
5.8GHz Extended Range Corded/Cordless Phone and Answering System is a Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts). This ensures clearer recordings and longer life. Uniden 5.8GHz Corded/Cordless Features: - 5.8GHz Extended Range - Base Keypad with Caller ID Display - Make/Receive Calls During Power Failure with Corded Handset - Extra Caller ID Handset and Charger Included - Speakerphone - at Base - 50 Number Caller ID Memory - Stores 50 names and numbers in Caller ID memory for easy access - 10 Memory Dial Locations - New Message Indicator - Retrieve Messages Using Cordless Handset - Call Screen/Call Record Options - Conference Calling - You can connect lines 1 and 2 for a 3-way conference call - Intercom/Call Transfer - English/French/Spani sh Language Support - Voice Prompt Guidance for Answering Machine Setup - Access Messages from Remote Location - Find Handset Locator Key - Do Not Disturb/Ringer Off Setting - Ringer/Earpiece Volume Controls - Last Number Redial - Instantly dial the last number called at the touch of a button - Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position - Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation - Hearing Aid Compatible - Meets all of the requirements for compatibility of inductively coupled hearing aids

5.8GHz Extended Range Corded/Cordless Phone and Answering System is a Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts). This ensures clearer recordings and longer life.
Uniden 5.8GHz Corded/Cordless Features:
- 5.8GHz Extended Range
- Base Keypad with Caller ID Display
- Make/Receive Calls During Power Failure with Corded Handset
- Extra Caller ID Handset and Charger Included
- Speakerphone - at Base
- 50 Number Caller ID Memory - Stores 50 names and numbers in Caller ID memory for easy access
- 10 Memory Dial Locations
- New Message Indicator
- Retrieve Messages Using Cordless Handset
- Call Screen/Call Record Options
- Conference Calling - You can connect lines 1 and 2 for a 3-way conference call
- Intercom/Call Transfer
- English/French/Spanish Language Support
- Voice Prompt Guidance for Answering Machine Setup
- Access Messages from Remote Location
- Find Handset Locator Key
- Do Not Disturb/Ringer Off Setting
- Ringer/Earpiece Volume Controls
- Last Number Redial - Instantly dial the last number called at the touch of a button
- Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position
- Headset Compatible - Allows for an optional headset to be connected for convenient hands-free operation
- Hearing Aid Compatible - Meets all of the requirements for compatibility of inductively coupled hearing aids

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number CXAI5698
Product Name Uniden 5.8GHz Extended Range Corded/Cordless Phone and..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Asimitel 2554 SD Pandu Classic (wall) -  - Tele-Communication, Inc.
Specs
Phone Type Telephone
View Details