TelephoneStuff.com Astatic Electret Condenser Cardioid Microphone CTM77

Description
The Astatic Electret Condenser Cardioid Microphone is a superior low-noise, electret condenser cardioid microphone designed for professional vocalists and musicians, providing the performance and features to satisfy today's most demanding professions. Features: - The wide and flat frequency response provides natural transparent sound quality - The cardioid pickup pattern minimizes annoying feedback (when used close to sound reinforcement speakers and monitors) and reduces the pickup of unwanted off-axis sounds - A transformerless electronic design provides optimum low frequency response and low distortion - An internal multistage pop filter minimizes wind and breath noise - The Exclusive Impact Noise Rejection system, eliminates the need for any external shock mounting device - Zippered vinyl protective pouch - Snap-in microphone swivel-mount
Description
The Astatic Electret Condenser Cardioid Microphone is a superior low-noise, electret condenser cardioid microphone designed for professional vocalists and musicians, providing the performance and features to satisfy today's most demanding professions. Features: - The wide and flat frequency response provides natural transparent sound quality - The cardioid pickup pattern minimizes annoying feedback (when used close to sound reinforcement speakers and monitors) and reduces the pickup of unwanted off-axis sounds - A transformerless electronic design provides optimum low frequency response and low distortion - An internal multistage pop filter minimizes wind and breath noise - The Exclusive Impact Noise Rejection system, eliminates the need for any external shock mounting device - Zippered vinyl protective pouch - Snap-in microphone swivel-mount

Suppliers

Company
Product
Description
Supplier Links
Astatic Electret Condenser Cardioid Microphone - CTM77 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Electret Condenser Cardioid Microphone
CTM77
Astatic Electret Condenser Cardioid Microphone CTM77
The Astatic Electret Condenser Cardioid Microphone is a superior low-noise, electret condenser cardioid microphone designed for professional vocalists and musicians, providing the performance and features to satisfy today's most demanding professions. Features: - The wide and flat frequency response provides natural transparent sound quality - The cardioid pickup pattern minimizes annoying feedback (when used close to sound reinforcement speakers and monitors) and reduces the pickup of unwanted off-axis sounds - A transformerless electronic design provides optimum low frequency response and low distortion - An internal multistage pop filter minimizes wind and breath noise - The Exclusive Impact Noise Rejection system, eliminates the need for any external shock mounting device - Zippered vinyl protective pouch - Snap-in microphone swivel-mount

The Astatic Electret Condenser Cardioid Microphone is a superior low-noise, electret condenser cardioid microphone designed for professional vocalists and musicians, providing the performance and features to satisfy today's most demanding professions.
Features:
- The wide and flat frequency response provides natural transparent sound quality
- The cardioid pickup pattern minimizes annoying feedback (when used close to sound reinforcement speakers and monitors) and reduces the pickup of unwanted off-axis sounds
- A transformerless electronic design provides optimum low frequency response and low distortion
- An internal multistage pop filter minimizes wind and breath noise
- The Exclusive Impact Noise Rejection system, eliminates the need for any external shock mounting device
- Zippered vinyl protective pouch
- Snap-in microphone swivel-mount

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CTM77
Product Name Astatic Electret Condenser Cardioid Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers