TelephoneStuff.com Plantronics CT11 2.4GHz Cordless Headset Telephone CT11

Description
Plantronics CT11 2.4 GHz Cordless Headset Telephone is the ideal combination of size, mobility and hands-free convenience. This complete 2.4GHz cordless single-line telephone features an ultra-compact remote dialing unit that lets you make or take calls over a hundred feet away from the base unit with the confidence of digital security. Includes Plantronics MX150 headset with Flex Grip design for a discreet, stable fit and advanced microphone technology for clear comfortable conversations. The bendable noise-canceling boom provides easy positioning for superior call clarity. CT11 2.4GHz Cordless Features: - Caller ID display - Speed dial - Redial - Mute - Volume Control
Description
Plantronics CT11 2.4 GHz Cordless Headset Telephone is the ideal combination of size, mobility and hands-free convenience. This complete 2.4GHz cordless single-line telephone features an ultra-compact remote dialing unit that lets you make or take calls over a hundred feet away from the base unit with the confidence of digital security. Includes Plantronics MX150 headset with Flex Grip design for a discreet, stable fit and advanced microphone technology for clear comfortable conversations. The bendable noise-canceling boom provides easy positioning for superior call clarity. CT11 2.4GHz Cordless Features: - Caller ID display - Speed dial - Redial - Mute - Volume Control

Suppliers

Company
Product
Description
Supplier Links
Plantronics CT11 2.4GHz Cordless Headset Telephone - CT11 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics CT11 2.4GHz Cordless Headset Telephone
CT11
Plantronics CT11 2.4GHz Cordless Headset Telephone CT11
Plantronics CT11 2.4 GHz Cordless Headset Telephone is the ideal combination of size, mobility and hands-free convenience. This complete 2.4GHz cordless single-line telephone features an ultra-compact remote dialing unit that lets you make or take calls over a hundred feet away from the base unit with the confidence of digital security. Includes Plantronics MX150 headset with Flex Grip design for a discreet, stable fit and advanced microphone technology for clear comfortable conversations. The bendable noise-canceling boom provides easy positioning for superior call clarity. CT11 2.4GHz Cordless Features: - Caller ID display - Speed dial - Redial - Mute - Volume Control

Plantronics CT11 2.4 GHz Cordless Headset Telephone is the ideal combination of size, mobility and hands-free convenience. This complete 2.4GHz cordless single-line telephone features an ultra-compact remote dialing unit that lets you make or take calls over a hundred feet away from the base unit with the confidence of digital security. Includes Plantronics MX150 headset with Flex Grip design for a discreet, stable fit and advanced microphone technology for clear comfortable conversations. The bendable noise-canceling boom provides easy positioning for superior call clarity.
CT11 2.4GHz Cordless Features:
- Caller ID display
- Speed dial
- Redial
- Mute
- Volume Control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number CT11
Product Name Plantronics CT11 2.4GHz Cordless Headset Telephone
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details