TelephoneStuff.com Plantronics Cordless Headset Phone CT10

Description
Plantronics has the coolest cordless headset telephone on the planet! The Plantronics CT10 Cordless Headset Telephone is so small it easily fits in a pocket, and has a lightweight headset that lets you roam hands-free in your home or small office. The 900MHz CT10 features an ultra-compact dialing unit that lets you make calls or take calls, with a range up to 150 feet. It has a full telephone keypad with all the standard functions, including a 10-number memory and a mute button that softly "BEEPS" to remind you it's muted. And the stylish, comfortable headset features a noise-canceling microphone to filter out background sounds, so your conversations are always crisp and clear. Around the house, in a home-office or a small office, the Plantronics CT10 Cordless Headset Telephone delivers unmatched mobility, comfort and convenience. With your hands free, you can talk while you walk... or bounce the baby... or grab a file... you make the call. Features: - Easy installation, plugs into standard telephone jack - Ultra-compact cordless telephone unit (with belt/clothing clip) fits in the palm of your hand - 900MHz cordless technology - 40 channel auto scan - Up to 150 foot-range - 6 hours of continuous talk time - 10 number speed dial - Variable range volume control - Page/find feature - Redial/flash - Mute with audible reminder - Talk, charge & power indicator lights - Audible out-of-range indicator - Audible indicator for low battery - Built-in headset stand - Stylish, lightweight headset with noise-canceling microphone delivers great sound quality and hands-free convenience (M110) - NiMH 9V DC Battery - Talk time 6hrs. Standby time 80hrs.
Description
Plantronics has the coolest cordless headset telephone on the planet! The Plantronics CT10 Cordless Headset Telephone is so small it easily fits in a pocket, and has a lightweight headset that lets you roam hands-free in your home or small office. The 900MHz CT10 features an ultra-compact dialing unit that lets you make calls or take calls, with a range up to 150 feet. It has a full telephone keypad with all the standard functions, including a 10-number memory and a mute button that softly "BEEPS" to remind you it's muted. And the stylish, comfortable headset features a noise-canceling microphone to filter out background sounds, so your conversations are always crisp and clear. Around the house, in a home-office or a small office, the Plantronics CT10 Cordless Headset Telephone delivers unmatched mobility, comfort and convenience. With your hands free, you can talk while you walk... or bounce the baby... or grab a file... you make the call. Features: - Easy installation, plugs into standard telephone jack - Ultra-compact cordless telephone unit (with belt/clothing clip) fits in the palm of your hand - 900MHz cordless technology - 40 channel auto scan - Up to 150 foot-range - 6 hours of continuous talk time - 10 number speed dial - Variable range volume control - Page/find feature - Redial/flash - Mute with audible reminder - Talk, charge & power indicator lights - Audible out-of-range indicator - Audible indicator for low battery - Built-in headset stand - Stylish, lightweight headset with noise-canceling microphone delivers great sound quality and hands-free convenience (M110) - NiMH 9V DC Battery - Talk time 6hrs. Standby time 80hrs.

Suppliers

Company
Product
Description
Supplier Links
Plantronics Cordless Headset Phone - CT10 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Cordless Headset Phone
CT10
Plantronics Cordless Headset Phone CT10
Plantronics has the coolest cordless headset telephone on the planet! The Plantronics CT10 Cordless Headset Telephone is so small it easily fits in a pocket, and has a lightweight headset that lets you roam hands-free in your home or small office. The 900MHz CT10 features an ultra-compact dialing unit that lets you make calls or take calls, with a range up to 150 feet. It has a full telephone keypad with all the standard functions, including a 10-number memory and a mute button that softly "BEEPS" to remind you it's muted. And the stylish, comfortable headset features a noise-canceling microphone to filter out background sounds, so your conversations are always crisp and clear. Around the house, in a home-office or a small office, the Plantronics CT10 Cordless Headset Telephone delivers unmatched mobility, comfort and convenience. With your hands free, you can talk while you walk... or bounce the baby... or grab a file... you make the call. Features: - Easy installation, plugs into standard telephone jack - Ultra-compact cordless telephone unit (with belt/clothing clip) fits in the palm of your hand - 900MHz cordless technology - 40 channel auto scan - Up to 150 foot-range - 6 hours of continuous talk time - 10 number speed dial - Variable range volume control - Page/find feature - Redial/flash - Mute with audible reminder - Talk, charge & power indicator lights - Audible out-of-range indicator - Audible indicator for low battery - Built-in headset stand - Stylish, lightweight headset with noise-canceling microphone delivers great sound quality and hands-free convenience (M110) - NiMH 9V DC Battery - Talk time 6hrs. Standby time 80hrs.

Plantronics has the coolest cordless headset telephone on the planet! The Plantronics CT10 Cordless Headset Telephone is so small it easily fits in a pocket, and has a lightweight headset that lets you roam hands-free in your home or small office.
The 900MHz CT10 features an ultra-compact dialing unit that lets you make calls or take calls, with a range up to 150 feet. It has a full telephone keypad with all the standard functions, including a 10-number memory and a mute button that softly "BEEPS" to remind you it's muted. And the stylish, comfortable headset features a noise-canceling microphone to filter out background sounds, so your conversations are always crisp and clear.
Around the house, in a home-office or a small office, the Plantronics CT10 Cordless Headset Telephone delivers unmatched mobility, comfort and convenience. With your hands free, you can talk while you walk... or bounce the baby... or grab a file... you make the call.
Features:
- Easy installation, plugs into standard telephone jack
- Ultra-compact cordless telephone unit (with belt/clothing clip) fits in the palm of your hand
- 900MHz cordless technology
- 40 channel auto scan
- Up to 150 foot-range
- 6 hours of continuous talk time
- 10 number speed dial
- Variable range volume control
- Page/find feature
- Redial/flash
- Mute with audible reminder
- Talk, charge & power indicator lights
- Audible out-of-range indicator
- Audible indicator for low battery
- Built-in headset stand
- Stylish, lightweight headset with noise-canceling microphone delivers great sound quality and hands-free convenience (M110)
- NiMH 9V DC Battery
- Talk time 6hrs. Standby time 80hrs.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number CT10
Product Name Plantronics Cordless Headset Phone
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details