TelephoneStuff.com Plantronics CS50 Wireless Headset System CS50

Description
CS50 Wireless Headset System extends wireless freedom to your softphone. It’s the first wireless headset for VoIP applications with remote call detection and answer/end capability via PerSonoCal software. Experience superior sound quality, stylish design, four comfortable wearing options and hands-free convenience via your USB port. Plantronics CS50 900MHz cordless office headset system allows users to roam up to 300 ft in a typical office environment. Plantronics Headset System Features: - Roam up to 300 feet - Talk for up to 8 hours without recharging - Answer and end calls away from the phone with the use of the HL10 (sold separately) - Quickly mute the microphone with the touch of a button - Noise canceling microphone - Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available - Interchangeable earloop or headband - Instant USB connectivity for easy compatibility and quick set-up for softphones - The only complete wireless VoIP solution - The first wireless with remote ring detection and call answer/end at the touch of a button, thanks to Plantronics’ PerSonoCall software - Superior sound quality for clear, private, and completely secure calls, including noise canceling microphone and TIA810a compliance for echo elimination
Description
CS50 Wireless Headset System extends wireless freedom to your softphone. It’s the first wireless headset for VoIP applications with remote call detection and answer/end capability via PerSonoCal software. Experience superior sound quality, stylish design, four comfortable wearing options and hands-free convenience via your USB port. Plantronics CS50 900MHz cordless office headset system allows users to roam up to 300 ft in a typical office environment. Plantronics Headset System Features: - Roam up to 300 feet - Talk for up to 8 hours without recharging - Answer and end calls away from the phone with the use of the HL10 (sold separately) - Quickly mute the microphone with the touch of a button - Noise canceling microphone - Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available - Interchangeable earloop or headband - Instant USB connectivity for easy compatibility and quick set-up for softphones - The only complete wireless VoIP solution - The first wireless with remote ring detection and call answer/end at the touch of a button, thanks to Plantronics’ PerSonoCall software - Superior sound quality for clear, private, and completely secure calls, including noise canceling microphone and TIA810a compliance for echo elimination

Suppliers

Company
Product
Description
Supplier Links
Plantronics CS50 Wireless Headset System - CS50 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics CS50 Wireless Headset System
CS50
Plantronics CS50 Wireless Headset System CS50
CS50 Wireless Headset System extends wireless freedom to your softphone. It’s the first wireless headset for VoIP applications with remote call detection and answer/end capability via PerSonoCal software. Experience superior sound quality, stylish design, four comfortable wearing options and hands-free convenience via your USB port. Plantronics CS50 900MHz cordless office headset system allows users to roam up to 300 ft in a typical office environment. Plantronics Headset System Features: - Roam up to 300 feet - Talk for up to 8 hours without recharging - Answer and end calls away from the phone with the use of the HL10 (sold separately) - Quickly mute the microphone with the touch of a button - Noise canceling microphone - Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available - Interchangeable earloop or headband - Instant USB connectivity for easy compatibility and quick set-up for softphones - The only complete wireless VoIP solution - The first wireless with remote ring detection and call answer/end at the touch of a button, thanks to Plantronics’ PerSonoCall software - Superior sound quality for clear, private, and completely secure calls, including noise canceling microphone and TIA810a compliance for echo elimination

CS50 Wireless Headset System extends wireless freedom to your softphone. It’s the first wireless headset for VoIP applications with remote call detection and answer/end capability via PerSonoCal software. Experience superior sound quality, stylish design, four comfortable wearing options and hands-free convenience via your USB port.
Plantronics CS50 900MHz cordless office headset system allows users to roam up to 300 ft in a typical office environment.
Plantronics Headset System Features:
- Roam up to 300 feet
- Talk for up to 8 hours without recharging
- Answer and end calls away from the phone with the use of the HL10 (sold separately)
- Quickly mute the microphone with the touch of a button
- Noise canceling microphone
- Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available
- Interchangeable earloop or headband
- Instant USB connectivity for easy compatibility and quick set-up for softphones
- The only complete wireless VoIP solution
- The first wireless with remote ring detection and call answer/end at the touch of a button, thanks to Plantronics’ PerSonoCall software
- Superior sound quality for clear, private, and completely secure calls, including noise canceling microphone and TIA810a compliance for echo elimination

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number CS50
Product Name Plantronics CS50 Wireless Headset System
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
I-202 Slim-Line Speaker/Mic. with angle connector for ICOM - I-202 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details