TelephoneStuff.com Plantronics 900MHz Wireless Office Headset System with.. CS50-MIP

Description
900MHz wireless office headset system allows user to roam up to 300 ft in a typical office environment. Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and replaces the handset lifter. Features: - Talk for up to 8 hours without recharging - Answer and end calls away from the phone with the use of the HL10 (sold seperately) - Quickly mute the microphone with the touch of a button - Noise canceling microphone - Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available - MIP-1 provides remote ring detection - MIP-1 picks up the elctrionic ring signal from the switch and rings inside the headset - The MIP-1 adapter cable is compatible with the following phones: - Avaya 4610 IP with version 1.8 or later - Avaya 4620 IP with version 1.8 or later - Avaya 4630 IP with version 1.8 or later - Avaya 2420 on an IP switch
Description
900MHz wireless office headset system allows user to roam up to 300 ft in a typical office environment. Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and replaces the handset lifter. Features: - Talk for up to 8 hours without recharging - Answer and end calls away from the phone with the use of the HL10 (sold seperately) - Quickly mute the microphone with the touch of a button - Noise canceling microphone - Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available - MIP-1 provides remote ring detection - MIP-1 picks up the elctrionic ring signal from the switch and rings inside the headset - The MIP-1 adapter cable is compatible with the following phones: - Avaya 4610 IP with version 1.8 or later - Avaya 4620 IP with version 1.8 or later - Avaya 4630 IP with version 1.8 or later - Avaya 2420 on an IP switch

Suppliers

Company
Product
Description
Supplier Links
Plantronics 900MHz Wireless Office Headset System  with.. - CS50-MIP - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics 900MHz Wireless Office Headset System with..
CS50-MIP
Plantronics 900MHz Wireless Office Headset System with.. CS50-MIP
900MHz wireless office headset system allows user to roam up to 300 ft in a typical office environment. Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and replaces the handset lifter. Features: - Talk for up to 8 hours without recharging - Answer and end calls away from the phone with the use of the HL10 (sold seperately) - Quickly mute the microphone with the touch of a button - Noise canceling microphone - Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available - MIP-1 provides remote ring detection - MIP-1 picks up the elctrionic ring signal from the switch and rings inside the headset - The MIP-1 adapter cable is compatible with the following phones: - Avaya 4610 IP with version 1.8 or later - Avaya 4620 IP with version 1.8 or later - Avaya 4630 IP with version 1.8 or later - Avaya 2420 on an IP switch

900MHz wireless office headset system allows user to roam up to 300 ft in a typical office environment.
Included with this headset system is Plantronic's MIP-1 (64165-01) adapter cable. The MIP-1 is a unique cable that allows hook switch control and replaces the handset lifter.
Features:
- Talk for up to 8 hours without recharging
- Answer and end calls away from the phone with the use of the HL10 (sold seperately)
- Quickly mute the microphone with the touch of a button
- Noise canceling microphone
- Choose between over-the-ear and over-the-head wearing styles, also an optional behind-the-head style is available
- MIP-1 provides remote ring detection
- MIP-1 picks up the elctrionic ring signal from the switch and rings inside the headset
- The MIP-1 adapter cable is compatible with the following phones:
- Avaya 4610 IP with version 1.8 or later
- Avaya 4620 IP with version 1.8 or later
- Avaya 4630 IP with version 1.8 or later
- Avaya 2420 on an IP switch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number CS50-MIP
Product Name Plantronics 900MHz Wireless Office Headset System with..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details