TelephoneStuff.com ClearSounds Ultra Clear Amplifying Speakerphone CS-CSC600

Description
Ultra Clear Amplifying Speakerphone offers adjustable handset amplification and sound-clarifying technology with free tech support. Speakerphone Features: - 50 dB Adjustable Handset Amplification - UltraClear Sound-Clarifying Technology - Speakerphone In Base - Hearing Aid Compatible - Free Tech Support For Life of the Product - Eco Friendly - 95 dB adjustable ringer and bright visual ringer - 6 Programmable memory keys - Outgoing speech amplification (12 dB) - Caller ID Features: - Large backlit angle-adjustable LCD display - 99 Name/Number Caller ID history - Caller ID/Call Waiting capable - Display dial - New call indicator - Missed call indicator - Voicemail waiting indicator - Note: Use of Caller ID requires subscription to Caller ID service - 99 name and number phonebook directory – easily store and dial frequently called numbers - Single-line phone - Big button easy-to-read keypad - Volume control speakerphone - Full range tone control - Amplification override reset - 4 ring tones - 5 one-touch speed dials & 1 large one-touch emergency dial button - Backlit keypad - 16 LCD display languages - Hi/Lo/Off ringer volume control - 2 Amplified jacks (2.5mm hands-free & 3.5mm audio) - Jack for optional vibrating pad (For best results, use a ClearSounds shaker accessory) - 1-touch voice mail button - Last Number Redial - Touch-tone / Pulse dialing - Table / wall convertible - Size:7.75" x 7.75" x 1.75" - Color: Black (also available in white CS-WCSC600) Package Contains: - Base - Corded Handset - Power Adapter - Telephone Line Cord(s) - User Manual
Description
Ultra Clear Amplifying Speakerphone offers adjustable handset amplification and sound-clarifying technology with free tech support. Speakerphone Features: - 50 dB Adjustable Handset Amplification - UltraClear Sound-Clarifying Technology - Speakerphone In Base - Hearing Aid Compatible - Free Tech Support For Life of the Product - Eco Friendly - 95 dB adjustable ringer and bright visual ringer - 6 Programmable memory keys - Outgoing speech amplification (12 dB) - Caller ID Features: - Large backlit angle-adjustable LCD display - 99 Name/Number Caller ID history - Caller ID/Call Waiting capable - Display dial - New call indicator - Missed call indicator - Voicemail waiting indicator - Note: Use of Caller ID requires subscription to Caller ID service - 99 name and number phonebook directory – easily store and dial frequently called numbers - Single-line phone - Big button easy-to-read keypad - Volume control speakerphone - Full range tone control - Amplification override reset - 4 ring tones - 5 one-touch speed dials & 1 large one-touch emergency dial button - Backlit keypad - 16 LCD display languages - Hi/Lo/Off ringer volume control - 2 Amplified jacks (2.5mm hands-free & 3.5mm audio) - Jack for optional vibrating pad (For best results, use a ClearSounds shaker accessory) - 1-touch voice mail button - Last Number Redial - Touch-tone / Pulse dialing - Table / wall convertible - Size:7.75" x 7.75" x 1.75" - Color: Black (also available in white CS-WCSC600) Package Contains: - Base - Corded Handset - Power Adapter - Telephone Line Cord(s) - User Manual

Suppliers

Company
Product
Description
Supplier Links
ClearSounds Ultra Clear Amplifying Speakerphone - CS-CSC600 - TelephoneStuff.com
Huntington Beach, CA, USA
ClearSounds Ultra Clear Amplifying Speakerphone
CS-CSC600
ClearSounds Ultra Clear Amplifying Speakerphone CS-CSC600
Ultra Clear Amplifying Speakerphone offers adjustable handset amplification and sound-clarifying technology with free tech support. Speakerphone Features: - 50 dB Adjustable Handset Amplification - UltraClear Sound-Clarifying Technology - Speakerphone In Base - Hearing Aid Compatible - Free Tech Support For Life of the Product - Eco Friendly - 95 dB adjustable ringer and bright visual ringer - 6 Programmable memory keys - Outgoing speech amplification (12 dB) - Caller ID Features: - Large backlit angle-adjustable LCD display - 99 Name/Number Caller ID history - Caller ID/Call Waiting capable - Display dial - New call indicator - Missed call indicator - Voicemail waiting indicator - Note: Use of Caller ID requires subscription to Caller ID service - 99 name and number phonebook directory – easily store and dial frequently called numbers - Single-line phone - Big button easy-to-read keypad - Volume control speakerphone - Full range tone control - Amplification override reset - 4 ring tones - 5 one-touch speed dials & 1 large one-touch emergency dial button - Backlit keypad - 16 LCD display languages - Hi/Lo/Off ringer volume control - 2 Amplified jacks (2.5mm hands-free & 3.5mm audio) - Jack for optional vibrating pad (For best results, use a ClearSounds shaker accessory) - 1-touch voice mail button - Last Number Redial - Touch-tone / Pulse dialing - Table / wall convertible - Size:7.75" x 7.75" x 1.75" - Color: Black (also available in white CS-WCSC600) Package Contains: - Base - Corded Handset - Power Adapter - Telephone Line Cord(s) - User Manual

Ultra Clear Amplifying Speakerphone offers adjustable handset amplification and sound-clarifying technology with free tech support.
Speakerphone Features:
- 50 dB Adjustable Handset Amplification
- UltraClear Sound-Clarifying Technology
- Speakerphone In Base
- Hearing Aid Compatible
- Free Tech Support For Life of the Product
- Eco Friendly
- 95 dB adjustable ringer and bright visual ringer
- 6 Programmable memory keys
- Outgoing speech amplification (12 dB)
- Caller ID Features:
- Large backlit angle-adjustable LCD display
- 99 Name/Number Caller ID history
- Caller ID/Call Waiting capable
- Display dial
- New call indicator
- Missed call indicator
- Voicemail waiting indicator
- Note: Use of Caller ID requires subscription to Caller ID service
- 99 name and number phonebook directory – easily store and dial frequently called numbers
- Single-line phone
- Big button easy-to-read keypad
- Volume control speakerphone
- Full range tone control
- Amplification override reset
- 4 ring tones
- 5 one-touch speed dials & 1 large one-touch emergency dial button
- Backlit keypad
- 16 LCD display languages
- Hi/Lo/Off ringer volume control
- 2 Amplified jacks (2.5mm hands-free & 3.5mm audio)
- Jack for optional vibrating pad (For best results, use a ClearSounds shaker accessory)
- 1-touch voice mail button
- Last Number Redial
- Touch-tone / Pulse dialing
- Table / wall convertible
- Size:7.75" x 7.75" x 1.75"
- Color: Black (also available in white CS-WCSC600)
Package Contains:
- Base
- Corded Handset
- Power Adapter
- Telephone Line Cord(s)
- User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number CS-CSC600
Product Name ClearSounds Ultra Clear Amplifying Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details