TelephoneStuff.com ClearSounds Amplified 900MHz Cordless Phone CS-A55

Description
Amplified 900MHz Cordless Phone has ultraclear sound-clarifying technology, which provides a better phone experience. 900MHz Cordless Features: - Hearing Aid Compatible (HAC) handset: Useful for those that have a hearing impairment - Amplified 2.5mm Headset Jack: Provides easy connection of a headset for hands-free, amplified conversations - 99 name/number caller ID history - Display dial - New call indicator - Visual message-waiting indicator - 60 name and number phonebook directory - Programmable pause - Auto amplification - Handset volume control - Visual ringer on handset - Vibrating handset ringer - Large blue backlit display - Caller ID - Call waiting - Transfer a call between handsets - Page/handset locator - Desk or wall mountable - 900 MHz - 50dB adjustable handset amplification & tone controls - Eco friendly - May use a total of 3 handsets throughout a house using a single phone jack Package Contents: - (1) Cordless Handset - (1) Base - (1) Power Adapter - (1) Belt Clip - (1) NiMH Batteries - (1) Telephone Line Cord - (1) User Manual
Description
Amplified 900MHz Cordless Phone has ultraclear sound-clarifying technology, which provides a better phone experience. 900MHz Cordless Features: - Hearing Aid Compatible (HAC) handset: Useful for those that have a hearing impairment - Amplified 2.5mm Headset Jack: Provides easy connection of a headset for hands-free, amplified conversations - 99 name/number caller ID history - Display dial - New call indicator - Visual message-waiting indicator - 60 name and number phonebook directory - Programmable pause - Auto amplification - Handset volume control - Visual ringer on handset - Vibrating handset ringer - Large blue backlit display - Caller ID - Call waiting - Transfer a call between handsets - Page/handset locator - Desk or wall mountable - 900 MHz - 50dB adjustable handset amplification & tone controls - Eco friendly - May use a total of 3 handsets throughout a house using a single phone jack Package Contents: - (1) Cordless Handset - (1) Base - (1) Power Adapter - (1) Belt Clip - (1) NiMH Batteries - (1) Telephone Line Cord - (1) User Manual

Suppliers

Company
Product
Description
Supplier Links
ClearSounds Amplified 900MHz Cordless Phone - CS-A55 - TelephoneStuff.com
Huntington Beach, CA, USA
ClearSounds Amplified 900MHz Cordless Phone
CS-A55
ClearSounds Amplified 900MHz Cordless Phone CS-A55
Amplified 900MHz Cordless Phone has ultraclear sound-clarifying technology, which provides a better phone experience. 900MHz Cordless Features: - Hearing Aid Compatible (HAC) handset: Useful for those that have a hearing impairment - Amplified 2.5mm Headset Jack: Provides easy connection of a headset for hands-free, amplified conversations - 99 name/number caller ID history - Display dial - New call indicator - Visual message-waiting indicator - 60 name and number phonebook directory - Programmable pause - Auto amplification - Handset volume control - Visual ringer on handset - Vibrating handset ringer - Large blue backlit display - Caller ID - Call waiting - Transfer a call between handsets - Page/handset locator - Desk or wall mountable - 900 MHz - 50dB adjustable handset amplification & tone controls - Eco friendly - May use a total of 3 handsets throughout a house using a single phone jack Package Contents: - (1) Cordless Handset - (1) Base - (1) Power Adapter - (1) Belt Clip - (1) NiMH Batteries - (1) Telephone Line Cord - (1) User Manual

Amplified 900MHz Cordless Phone has ultraclear sound-clarifying technology, which provides a better phone experience.
900MHz Cordless Features:
- Hearing Aid Compatible (HAC) handset: Useful for those that have a hearing impairment
- Amplified 2.5mm Headset Jack: Provides easy connection of a headset for hands-free, amplified conversations
- 99 name/number caller ID history
- Display dial
- New call indicator
- Visual message-waiting indicator
- 60 name and number phonebook directory
- Programmable pause
- Auto amplification
- Handset volume control
- Visual ringer on handset
- Vibrating handset ringer
- Large blue backlit display
- Caller ID
- Call waiting
- Transfer a call between handsets
- Page/handset locator
- Desk or wall mountable
- 900 MHz
- 50dB adjustable handset amplification & tone controls
- Eco friendly
- May use a total of 3 handsets throughout a house using a single phone jack
Package Contents:
- (1) Cordless Handset
- (1) Base
- (1) Power Adapter
- (1) Belt Clip
- (1) NiMH Batteries
- (1) Telephone Line Cord
- (1) User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number CS-A55
Product Name ClearSounds Amplified 900MHz Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-A Industrial Desk / Wall Telephones - Zone 1 - FT400A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details