TelephoneStuff.com Crosley Traveler Suitcase Turntable CR49

Description
The Crosley Traveler Turntable plays all three speeds, 33 1/3, 45 and 75 RPM records. By the late fifties, stereo records reached a peak in the marketplace as hi-fi sound reproduction attained its largest audience to date. The portable turntable was introduced in the late 1950's and provided music lovers with a sense of independence, allowing them to easily cart their record player from one locale to another. The popularity of this unit was due in no small part to its portability, but also to its suitcase-styled finishing touches that became a Crolsey hallmark. So whether you choose Ella Fitzgerald or Elvis, celebrate your vinyls in portable style. Features: - 1950's nostalgic portable record player - Plays 33 1/3, 45, 78 RPM records - Dynamic full range stereo speakers - 3 Speed, belt driven turntable - Manual return tone arm - Adjustable tone control - Diamond-stylus needle - Chrome locks and handle for easy travel and storage - Heavy duty construction - Full range side speaker - Corner moldings - Removeable lid - Available in Tan and Tweed design - Dimensions: 17"(W) x 11"(D) x 7"(H)
Description
The Crosley Traveler Turntable plays all three speeds, 33 1/3, 45 and 75 RPM records. By the late fifties, stereo records reached a peak in the marketplace as hi-fi sound reproduction attained its largest audience to date. The portable turntable was introduced in the late 1950's and provided music lovers with a sense of independence, allowing them to easily cart their record player from one locale to another. The popularity of this unit was due in no small part to its portability, but also to its suitcase-styled finishing touches that became a Crolsey hallmark. So whether you choose Ella Fitzgerald or Elvis, celebrate your vinyls in portable style. Features: - 1950's nostalgic portable record player - Plays 33 1/3, 45, 78 RPM records - Dynamic full range stereo speakers - 3 Speed, belt driven turntable - Manual return tone arm - Adjustable tone control - Diamond-stylus needle - Chrome locks and handle for easy travel and storage - Heavy duty construction - Full range side speaker - Corner moldings - Removeable lid - Available in Tan and Tweed design - Dimensions: 17"(W) x 11"(D) x 7"(H)

Suppliers

Company
Product
Description
Supplier Links
Crosley Traveler Suitcase Turntable - CR49 - TelephoneStuff.com
Huntington Beach, CA, USA
Crosley Traveler Suitcase Turntable
CR49
Crosley Traveler Suitcase Turntable CR49
The Crosley Traveler Turntable plays all three speeds, 33 1/3, 45 and 75 RPM records. By the late fifties, stereo records reached a peak in the marketplace as hi-fi sound reproduction attained its largest audience to date. The portable turntable was introduced in the late 1950's and provided music lovers with a sense of independence, allowing them to easily cart their record player from one locale to another. The popularity of this unit was due in no small part to its portability, but also to its suitcase-styled finishing touches that became a Crolsey hallmark. So whether you choose Ella Fitzgerald or Elvis, celebrate your vinyls in portable style. Features: - 1950's nostalgic portable record player - Plays 33 1/3, 45, 78 RPM records - Dynamic full range stereo speakers - 3 Speed, belt driven turntable - Manual return tone arm - Adjustable tone control - Diamond-stylus needle - Chrome locks and handle for easy travel and storage - Heavy duty construction - Full range side speaker - Corner moldings - Removeable lid - Available in Tan and Tweed design - Dimensions: 17"(W) x 11"(D) x 7"(H)

The Crosley Traveler Turntable plays all three speeds, 33 1/3, 45 and 75 RPM records. By the late fifties, stereo records reached a peak in the marketplace as hi-fi sound reproduction attained its largest audience to date. The portable turntable was introduced in the late 1950's and provided music lovers with a sense of independence, allowing them to easily cart their record player from one locale to another. The popularity of this unit was due in no small part to its portability, but also to its suitcase-styled finishing touches that became a Crolsey hallmark. So whether you choose Ella Fitzgerald or Elvis, celebrate your vinyls in portable style.
Features:
- 1950's nostalgic portable record player
- Plays 33 1/3, 45, 78 RPM records
- Dynamic full range stereo speakers
- 3 Speed, belt driven turntable
- Manual return tone arm
- Adjustable tone control
- Diamond-stylus needle
- Chrome locks and handle for easy travel and storage
- Heavy duty construction
- Full range side speaker
- Corner moldings
- Removeable lid
- Available in Tan and Tweed design
- Dimensions: 17"(W) x 11"(D) x 7"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number CR49
Product Name Crosley Traveler Suitcase Turntable
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Transit Cases - 2874584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 20.12 inch (511 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details