TelephoneStuff.com Panduit® Mini-Com All Metal Modular Patch Panels with.. CP16WSBLY

Description
Mini-Com All Metal Modular Patch Panels with Strain Relief Bar. Features: - Accepts Mini-Com modules for shielded applications - Provides write-on areas for port identification - CPT removal tool allows easy moves, adds, and changes of shielded jack modules - Mounts to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - RoHS Compliant - Material: Stainless steel - Color: Black - Number of Rack Spaces: 1 - Depth: 1.72" (43.7mm) - Height: 3.38" (85.9mm) - Available Number of Ports: - 16 - 24
Description
Mini-Com All Metal Modular Patch Panels with Strain Relief Bar. Features: - Accepts Mini-Com modules for shielded applications - Provides write-on areas for port identification - CPT removal tool allows easy moves, adds, and changes of shielded jack modules - Mounts to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - RoHS Compliant - Material: Stainless steel - Color: Black - Number of Rack Spaces: 1 - Depth: 1.72" (43.7mm) - Height: 3.38" (85.9mm) - Available Number of Ports: - 16 - 24

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com All Metal Modular Patch Panels with.. - CP16WSBLY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com All Metal Modular Patch Panels with..
CP16WSBLY
Panduit® Mini-Com All Metal Modular Patch Panels with.. CP16WSBLY
Mini-Com All Metal Modular Patch Panels with Strain Relief Bar. Features: - Accepts Mini-Com modules for shielded applications - Provides write-on areas for port identification - CPT removal tool allows easy moves, adds, and changes of shielded jack modules - Mounts to standard TIA/EIA 19" rack or 23" racks with optional extender bracket - RoHS Compliant - Material: Stainless steel - Color: Black - Number of Rack Spaces: 1 - Depth: 1.72" (43.7mm) - Height: 3.38" (85.9mm) - Available Number of Ports: - 16 - 24

Mini-Com All Metal Modular Patch Panels with Strain Relief Bar.
Features:
- Accepts Mini-Com modules for shielded applications
- Provides write-on areas for port identification
- CPT removal tool allows easy moves, adds, and changes of shielded jack modules
- Mounts to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- RoHS Compliant
- Material: Stainless steel
- Color: Black
- Number of Rack Spaces: 1
- Depth: 1.72" (43.7mm)
- Height: 3.38" (85.9mm)
- Available Number of Ports:
- 16
- 24

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number CP16WSBLY
Product Name Panduit® Mini-Com All Metal Modular Patch Panels with..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details