TelephoneStuff.com Bogen Compressor Limiter with Microphone/Line Mixer CAM8PRO

Description
Microphone/Line Mixer with Compressor Limiter is an 8 input, dual-bus MIC/Line mixers that combine superb performance with a generous array of simple-to-use features in a single-rack space design. Features: - 8 independently assignable inputs - Dual-bus design with main/aux output selector for each input - Pluggable terminal strip connections - Separate auxiliary input - Balanced inputs and outputs - Direct bus connection for cascading multiple mixers - MIC/Line switch for each input and main output - Gain/Trim control for each input - Low-Cut filter for each input - Switchable phantom power for condenser MIC inputs - Input level control knob for each input - Output level control knob for main and aux outputs - Sealed potentiometers for low noise, and long life - Heavy-duty construction - External power supply - Single-rack space - Compressor/Limiter (main output) - Compressor/Limiter bypass switch - Adjustable threshold and ratio controls - LED bar graph output meter (peak or average) - Headphone output - Phantom power is provided for condenser microphones
Description
Microphone/Line Mixer with Compressor Limiter is an 8 input, dual-bus MIC/Line mixers that combine superb performance with a generous array of simple-to-use features in a single-rack space design. Features: - 8 independently assignable inputs - Dual-bus design with main/aux output selector for each input - Pluggable terminal strip connections - Separate auxiliary input - Balanced inputs and outputs - Direct bus connection for cascading multiple mixers - MIC/Line switch for each input and main output - Gain/Trim control for each input - Low-Cut filter for each input - Switchable phantom power for condenser MIC inputs - Input level control knob for each input - Output level control knob for main and aux outputs - Sealed potentiometers for low noise, and long life - Heavy-duty construction - External power supply - Single-rack space - Compressor/Limiter (main output) - Compressor/Limiter bypass switch - Adjustable threshold and ratio controls - LED bar graph output meter (peak or average) - Headphone output - Phantom power is provided for condenser microphones

Suppliers

Company
Product
Description
Supplier Links
Bogen Compressor Limiter with Microphone/Line Mixer - CAM8PRO - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Compressor Limiter with Microphone/Line Mixer
CAM8PRO
Bogen Compressor Limiter with Microphone/Line Mixer CAM8PRO
Microphone/Line Mixer with Compressor Limiter is an 8 input, dual-bus MIC/Line mixers that combine superb performance with a generous array of simple-to-use features in a single-rack space design. Features: - 8 independently assignable inputs - Dual-bus design with main/aux output selector for each input - Pluggable terminal strip connections - Separate auxiliary input - Balanced inputs and outputs - Direct bus connection for cascading multiple mixers - MIC/Line switch for each input and main output - Gain/Trim control for each input - Low-Cut filter for each input - Switchable phantom power for condenser MIC inputs - Input level control knob for each input - Output level control knob for main and aux outputs - Sealed potentiometers for low noise, and long life - Heavy-duty construction - External power supply - Single-rack space - Compressor/Limiter (main output) - Compressor/Limiter bypass switch - Adjustable threshold and ratio controls - LED bar graph output meter (peak or average) - Headphone output - Phantom power is provided for condenser microphones

Microphone/Line Mixer with Compressor Limiter is an 8 input, dual-bus MIC/Line mixers that combine superb performance with a generous array of simple-to-use features in a single-rack space design.
Features:
- 8 independently assignable inputs
- Dual-bus design with main/aux output selector
for each input
- Pluggable terminal strip connections
- Separate auxiliary input
- Balanced inputs and outputs
- Direct bus connection for cascading multiple mixers
- MIC/Line switch for each input and main output
- Gain/Trim control for each input
- Low-Cut filter for each input
- Switchable phantom power for condenser MIC inputs
- Input level control knob for each input
- Output level control knob for main and aux outputs
- Sealed potentiometers for low noise, and long life
- Heavy-duty construction
- External power supply
- Single-rack space
- Compressor/Limiter (main output)
- Compressor/Limiter bypass switch
- Adjustable threshold and ratio controls
- LED bar graph output meter (peak or average)
- Headphone output
- Phantom power is provided for condenser microphones

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CAM8PRO
Product Name Bogen Compressor Limiter with Microphone/Line Mixer
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers