TelephoneStuff.com Astatic Handheld Dynamic Cardioid Microphone CAD12

Description
The CAD12 Handheld Microphone is a rugged solution for general vocal capturing on stage or in studios. The microphone is also ideal for instruments and amplifier cabinets. The cardioid polar pattern minimizes feedback and the recessed on/off switch reduces inadvertent shut downs. CAD12 Features: - Operating Principle: Moving coil dynamic - Polar Pattern: Cardioid - Frequency Response: 80Hz to 13KHz - Output Connectors - 3-pin XLR - Output Impedance: 500 ohms - Flex-Form hardened-steel grill for durable performance - Recessed on/off switch
Description
The CAD12 Handheld Microphone is a rugged solution for general vocal capturing on stage or in studios. The microphone is also ideal for instruments and amplifier cabinets. The cardioid polar pattern minimizes feedback and the recessed on/off switch reduces inadvertent shut downs. CAD12 Features: - Operating Principle: Moving coil dynamic - Polar Pattern: Cardioid - Frequency Response: 80Hz to 13KHz - Output Connectors - 3-pin XLR - Output Impedance: 500 ohms - Flex-Form hardened-steel grill for durable performance - Recessed on/off switch

Suppliers

Company
Product
Description
Supplier Links
Astatic Handheld Dynamic Cardioid Microphone - CAD12 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Handheld Dynamic Cardioid Microphone
CAD12
Astatic Handheld Dynamic Cardioid Microphone CAD12
The CAD12 Handheld Microphone is a rugged solution for general vocal capturing on stage or in studios. The microphone is also ideal for instruments and amplifier cabinets. The cardioid polar pattern minimizes feedback and the recessed on/off switch reduces inadvertent shut downs. CAD12 Features: - Operating Principle: Moving coil dynamic - Polar Pattern: Cardioid - Frequency Response: 80Hz to 13KHz - Output Connectors - 3-pin XLR - Output Impedance: 500 ohms - Flex-Form hardened-steel grill for durable performance - Recessed on/off switch

The CAD12 Handheld Microphone is a rugged solution for general vocal capturing on stage or in studios. The microphone is also ideal for instruments and amplifier cabinets. The cardioid polar pattern minimizes feedback and the recessed on/off switch reduces inadvertent shut downs.
CAD12 Features:
- Operating Principle: Moving coil dynamic
- Polar Pattern: Cardioid
- Frequency Response: 80Hz to 13KHz
- Output Connectors - 3-pin XLR
- Output Impedance: 500 ohms
- Flex-Form hardened-steel grill for durable performance
- Recessed on/off switch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CAD12
Product Name Astatic Handheld Dynamic Cardioid Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details