TelephoneStuff.com Astatic Supercardioid Dynamic Microphone with On/Off Switch CAD-25A

Description
Supercardioid Dynamic Microphone with On/Off Switch. Features: - Equipped with recessed on/off switch - Flex-Form hardened steel grille screen resists deformation - Uniform supercardioid pattern reduces feedback on-stage - Wide dynamic range reproduce a more detailed, natural sound - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 80Hz to 13KHz - Impedance: 500 ohms
Description
Supercardioid Dynamic Microphone with On/Off Switch. Features: - Equipped with recessed on/off switch - Flex-Form hardened steel grille screen resists deformation - Uniform supercardioid pattern reduces feedback on-stage - Wide dynamic range reproduce a more detailed, natural sound - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 80Hz to 13KHz - Impedance: 500 ohms

Suppliers

Company
Product
Description
Supplier Links
Astatic Supercardioid Dynamic Microphone with On/Off Switch - CAD-25A - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Supercardioid Dynamic Microphone with On/Off Switch
CAD-25A
Astatic Supercardioid Dynamic Microphone with On/Off Switch CAD-25A
Supercardioid Dynamic Microphone with On/Off Switch. Features: - Equipped with recessed on/off switch - Flex-Form hardened steel grille screen resists deformation - Uniform supercardioid pattern reduces feedback on-stage - Wide dynamic range reproduce a more detailed, natural sound - Mic clip and 15’ XLRM to XLRF microphone cable included - Operating Principle: Moving coil dynamic - Polar Pattern: Supercardioid - Frequency Response: 80Hz to 13KHz - Impedance: 500 ohms

Supercardioid Dynamic Microphone with On/Off Switch.
Features:
- Equipped with recessed on/off switch
- Flex-Form hardened steel grille screen resists deformation
- Uniform supercardioid pattern reduces feedback on-stage
- Wide dynamic range reproduce a more detailed, natural sound
- Mic clip and 15’ XLRM to XLRF microphone cable included
- Operating Principle: Moving coil dynamic
- Polar Pattern: Supercardioid
- Frequency Response: 80Hz to 13KHz
- Impedance: 500 ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number CAD-25A
Product Name Astatic Supercardioid Dynamic Microphone with On/Off Switch
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details