BlueTrek X2 Bluetooth Headset.
X2 Bluetooth Headset Features:
- Reconnection request (after switch off/on sequence)
- Switch on/off
- Pairing
- Take a call, end a call, reject a call
- Volume adjustment
- Muting
- Voice recognition
- Redialing & call waiting
- Dedicated sound in the speaker for low battery, switch on, switch off, pairing, volume adjustment, voice activation, reconnection request, waiting call, etc.
- Up to 14 hrs talk time
- Stand-by for up to 21 days
- Lightweight
- Removable & adjustable ear hook which allows the headset to be worn on either ear comfortably
- Unique super-durable, antiallergic silicone rubber ear loop (2 different sizes included)
- Comfortable even when wearing glasses
- Size: 62 mm (L) x 23 mm (W)
- Operation range: Up to 10 meters
- Compatible with Bluetooth enabled devices such as mobile phones, PDAs & computers that support Headset and/or Hands-free profile
- Dual color LED to state the charge, low battery, stand-by & communication
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | BTX2 |
| Product Name | BlueTrek X2 Bluetooth Headset |
| Application | Voice |