TelephoneStuff.com Jabra Bluetooth Attachable Speaker Mono/Stereo Headset BT8010

Description
Bluetooth Mono/Stereo Headset with Attachable Speaker is a versatile, high-performance headset that allows one to switch instantly between music and a cell phone. Mono headset allows for making and taking ultra-clear cell phone calls wirelessly, then attach the stereo headset to enjoy great-sounding music on the same line. Bluetooth Speaker Mono/Stereo Headset Features: - Digital Signal Processing (DSP) Technology: Reduces background noise and automatically adjusts volume control - Bluetooth 2.0 mono headset for work and attachable stereo unit for play - Phonebook can store up to 30 contacts - Bluetooth 2.0 supporting A2DP (for music playing) and AVRCP (for remote control) and headset and hands-free profiles - Multipoint connections to connect two devices at the same time – e.g. music player and phone - Clear OLED display and jog wheel for easy operations - personalize headset with contacts and personal music settings - Up to 10 hours talk time, with 300 hours on standby - Music Streaming - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Redial - Call wait - Play/pause/stop - Next track Package Contents: - (1) BT8010 Mono Unit - (1) Attachable BT8010 Stereo Unit - (1) AC Power Supply - (1) USB Cable - (1) User Manual
Description
Bluetooth Mono/Stereo Headset with Attachable Speaker is a versatile, high-performance headset that allows one to switch instantly between music and a cell phone. Mono headset allows for making and taking ultra-clear cell phone calls wirelessly, then attach the stereo headset to enjoy great-sounding music on the same line. Bluetooth Speaker Mono/Stereo Headset Features: - Digital Signal Processing (DSP) Technology: Reduces background noise and automatically adjusts volume control - Bluetooth 2.0 mono headset for work and attachable stereo unit for play - Phonebook can store up to 30 contacts - Bluetooth 2.0 supporting A2DP (for music playing) and AVRCP (for remote control) and headset and hands-free profiles - Multipoint connections to connect two devices at the same time – e.g. music player and phone - Clear OLED display and jog wheel for easy operations - personalize headset with contacts and personal music settings - Up to 10 hours talk time, with 300 hours on standby - Music Streaming - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Redial - Call wait - Play/pause/stop - Next track Package Contents: - (1) BT8010 Mono Unit - (1) Attachable BT8010 Stereo Unit - (1) AC Power Supply - (1) USB Cable - (1) User Manual

Suppliers

Company
Product
Description
Supplier Links
Jabra Bluetooth Attachable Speaker Mono/Stereo Headset - BT8010 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra Bluetooth Attachable Speaker Mono/Stereo Headset
BT8010
Jabra Bluetooth Attachable Speaker Mono/Stereo Headset BT8010
Bluetooth Mono/Stereo Headset with Attachable Speaker is a versatile, high-performance headset that allows one to switch instantly between music and a cell phone. Mono headset allows for making and taking ultra-clear cell phone calls wirelessly, then attach the stereo headset to enjoy great-sounding music on the same line. Bluetooth Speaker Mono/Stereo Headset Features: - Digital Signal Processing (DSP) Technology: Reduces background noise and automatically adjusts volume control - Bluetooth 2.0 mono headset for work and attachable stereo unit for play - Phonebook can store up to 30 contacts - Bluetooth 2.0 supporting A2DP (for music playing) and AVRCP (for remote control) and headset and hands-free profiles - Multipoint connections to connect two devices at the same time – e.g. music player and phone - Clear OLED display and jog wheel for easy operations - personalize headset with contacts and personal music settings - Up to 10 hours talk time, with 300 hours on standby - Music Streaming - Call answer/end - Last number redial - Voice-activated dialing - Volume control - Redial - Call wait - Play/pause/stop - Next track Package Contents: - (1) BT8010 Mono Unit - (1) Attachable BT8010 Stereo Unit - (1) AC Power Supply - (1) USB Cable - (1) User Manual

Bluetooth Mono/Stereo Headset with Attachable Speaker is a versatile, high-performance headset that allows one to switch instantly between music and a cell phone. Mono headset allows for making and taking ultra-clear cell phone calls wirelessly, then attach the stereo headset to enjoy great-sounding music on the same line.
Bluetooth Speaker Mono/Stereo Headset Features:
- Digital Signal Processing (DSP) Technology: Reduces background noise and automatically adjusts volume control
- Bluetooth 2.0 mono headset for work and attachable stereo unit for play
- Phonebook can store up to 30 contacts
- Bluetooth 2.0 supporting A2DP (for music playing) and AVRCP (for remote control) and headset and hands-free profiles
- Multipoint connections to connect two devices at the same time – e.g. music player and phone
- Clear OLED display and jog wheel for easy operations - personalize headset with contacts and personal music settings
- Up to 10 hours talk time, with 300 hours on standby
- Music Streaming
- Call answer/end
- Last number redial
- Voice-activated dialing
- Volume control
- Redial
- Call wait
- Play/pause/stop
- Next track
Package Contents:
- (1) BT8010 Mono Unit
- (1) Attachable BT8010 Stereo Unit
- (1) AC Power Supply
- (1) USB Cable
- (1) User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number BT8010
Product Name Jabra Bluetooth Attachable Speaker Mono/Stereo Headset
System Signal Mono; Stereo
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details