TelephoneStuff.com Bogen Wireless Handheld Microphone/Transmitter BCWHT

Description
Wireless hand held microphone and transmitter. Features: - Multiple emitter array of high-efficiency infrared emission LEDs for optimum IR transmission - Power indicator LED - Powerful uni-directional dynamic capsule for optimum audio, minimum handling noise, and maximum feedback rejection - Rugged steel mesh ball screen with anti-roll ring
Description
Wireless hand held microphone and transmitter. Features: - Multiple emitter array of high-efficiency infrared emission LEDs for optimum IR transmission - Power indicator LED - Powerful uni-directional dynamic capsule for optimum audio, minimum handling noise, and maximum feedback rejection - Rugged steel mesh ball screen with anti-roll ring

Suppliers

Company
Product
Description
Supplier Links
Bogen Wireless Handheld Microphone/Transmitter - BCWHT - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Wireless Handheld Microphone/Transmitter
BCWHT
Bogen Wireless Handheld Microphone/Transmitter BCWHT
Wireless hand held microphone and transmitter. Features: - Multiple emitter array of high-efficiency infrared emission LEDs for optimum IR transmission - Power indicator LED - Powerful uni-directional dynamic capsule for optimum audio, minimum handling noise, and maximum feedback rejection - Rugged steel mesh ball screen with anti-roll ring

Wireless hand held microphone and transmitter.
Features:
- Multiple emitter array of high-efficiency infrared emission LEDs for optimum IR transmission
- Power indicator LED
- Powerful uni-directional dynamic capsule for optimum audio, minimum handling noise, and maximum feedback rejection
- Rugged steel mesh ball screen with anti-roll ring

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number BCWHT
Product Name Bogen Wireless Handheld Microphone/Transmitter
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details