TelephoneStuff.com Sennheiser BA90 Battery (60 mAh) BA90

Description
Compatible model(s): RI100-A/RI100-J, HDI92-P, H200 HDI452-P, HDI91-P1/-P2, HDI1029-PLL8/16, SET100 Assistive Listening System, H100, A100A. Features - Capacity: 60 mAh - Voltage: 3.7V - Battery type: Ni-MH
Description
Compatible model(s): RI100-A/RI100-J, HDI92-P, H200 HDI452-P, HDI91-P1/-P2, HDI1029-PLL8/16, SET100 Assistive Listening System, H100, A100A. Features - Capacity: 60 mAh - Voltage: 3.7V - Battery type: Ni-MH

Suppliers

Company
Product
Description
Supplier Links
Sennheiser BA90 Battery (60 mAh) - BA90 - TelephoneStuff.com
Huntington Beach, CA, USA
Sennheiser BA90 Battery (60 mAh)
BA90
Sennheiser BA90 Battery (60 mAh) BA90
Compatible model(s): RI100-A/RI100-J, HDI92-P, H200 HDI452-P, HDI91-P1/-P2, HDI1029-PLL8/16, SET100 Assistive Listening System, H100, A100A. Features - Capacity: 60 mAh - Voltage: 3.7V - Battery type: Ni-MH

Compatible model(s): RI100-A/RI100-J, HDI92-P, H200 HDI452-P, HDI91-P1/-P2, HDI1029-PLL8/16, SET100 Assistive Listening System, H100, A100A.
Features
- Capacity: 60 mAh
- Voltage: 3.7V
- Battery type: Ni-MH

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number BA90
Product Name Sennheiser BA90 Battery (60 mAh)
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details