TelephoneStuff.com VXI BlueParrott B200-USB Bluetooth Wireless PC, VoIP.. B200-USB

Description
The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone. BlueParrott B200-USB Bluetooth Headset Features: - Professional styling for long wearing comfort - Headset stays in place - Range up to 75 feet from the VXI BlueParrott base - Professional noise canceling microphone blocks background noise - Headset controls include Volume, On/Off, Pairing, and Mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers - Talk time: up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any handset - Compatible with Skype BlueParrott Base Features: - Compatible with most office telephones- including IP phones - Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary) - Security: 128-bit digital encryption provides air-tight security during wireless communication - AC Adapter for base (no batteries needed) - Easy installation - no compatibility switches to set - Up to 127 BlueParrott systems will work in your office area
Description
The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone. BlueParrott B200-USB Bluetooth Headset Features: - Professional styling for long wearing comfort - Headset stays in place - Range up to 75 feet from the VXI BlueParrott base - Professional noise canceling microphone blocks background noise - Headset controls include Volume, On/Off, Pairing, and Mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers - Talk time: up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any handset - Compatible with Skype BlueParrott Base Features: - Compatible with most office telephones- including IP phones - Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary) - Security: 128-bit digital encryption provides air-tight security during wireless communication - AC Adapter for base (no batteries needed) - Easy installation - no compatibility switches to set - Up to 127 BlueParrott systems will work in your office area

Suppliers

Company
Product
Description
Supplier Links
VXI BlueParrott B200-USB Bluetooth Wireless PC, VoIP.. - B200-USB - TelephoneStuff.com
Huntington Beach, CA, USA
VXI BlueParrott B200-USB Bluetooth Wireless PC, VoIP..
B200-USB
VXI BlueParrott B200-USB Bluetooth Wireless PC, VoIP.. B200-USB
The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone. BlueParrott B200-USB Bluetooth Headset Features: - Professional styling for long wearing comfort - Headset stays in place - Range up to 75 feet from the VXI BlueParrott base - Professional noise canceling microphone blocks background noise - Headset controls include Volume, On/Off, Pairing, and Mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers - Talk time: up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any handset - Compatible with Skype BlueParrott Base Features: - Compatible with most office telephones- including IP phones - Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary) - Security: 128-bit digital encryption provides air-tight security during wireless communication - AC Adapter for base (no batteries needed) - Easy installation - no compatibility switches to set - Up to 127 BlueParrott systems will work in your office area

The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone.
BlueParrott B200-USB Bluetooth Headset Features:
- Professional styling for long wearing comfort
- Headset stays in place
- Range up to 75 feet from the VXI BlueParrott base
- Professional noise canceling microphone blocks background noise
- Headset controls include Volume, On/Off, Pairing, and Mute
- Security: 128-bit digital encryption provides air-tight security during wireless communication
- Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers
- Talk time: up to 6 hours without recharging
- Standby time: up to 100 hours
- Sound quality equal to or better than any handset
- Compatible with Skype
BlueParrott Base Features:
- Compatible with most office telephones- including IP phones
- Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary)
- Security: 128-bit digital encryption provides air-tight security during wireless communication
- AC Adapter for base (no batteries needed)
- Easy installation - no compatibility switches to set
- Up to 127 BlueParrott systems will work in your office area

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number B200-USB
Product Name VXI BlueParrott B200-USB Bluetooth Wireless PC, VoIP..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details