TelephoneStuff.com Midland Radio Headset for 2 Way Radios AVP1

Description
Headset used with 2 way radio. Features: - 2 over the ear microphone headsets with PTT - Dual pin jacks for max strength - Flexible microphone for more comfort - Compatible with model G-225 & G-227
Description
Headset used with 2 way radio. Features: - 2 over the ear microphone headsets with PTT - Dual pin jacks for max strength - Flexible microphone for more comfort - Compatible with model G-225 & G-227

Suppliers

Company
Product
Description
Supplier Links
Midland Radio Headset for 2 Way Radios - AVP1 - TelephoneStuff.com
Huntington Beach, CA, USA
Midland Radio Headset for 2 Way Radios
AVP1
Midland Radio Headset for 2 Way Radios AVP1
Headset used with 2 way radio. Features: - 2 over the ear microphone headsets with PTT - Dual pin jacks for max strength - Flexible microphone for more comfort - Compatible with model G-225 & G-227

Headset used with 2 way radio.
Features:
- 2 over the ear microphone headsets with PTT
- Dual pin jacks for max strength
- Flexible microphone for more comfort
- Compatible with model G-225 & G-227

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number AVP1
Product Name Midland Radio Headset for 2 Way Radios
Application Radio
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
Y-204 Deluxe Speaker/Mic with 3.5mm Single plug - Y-204 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details