TelephoneStuff.com Plantronics .Audio 15 PC Microphone AUDIO15

Description
Plantronics .Audio 15 PC Microphone is a desktop microphone that is a great addition to every PC system and delivers excellent voice transmission, complete with mute button. For everything from Internet telephony to online chat. Features: - Noise-canceling microphone for greater speech accuracy - Convenient microphone mute button - Easily converts to monitor-mount microphone - Just plug it in and talk
Description
Plantronics .Audio 15 PC Microphone is a desktop microphone that is a great addition to every PC system and delivers excellent voice transmission, complete with mute button. For everything from Internet telephony to online chat. Features: - Noise-canceling microphone for greater speech accuracy - Convenient microphone mute button - Easily converts to monitor-mount microphone - Just plug it in and talk

Suppliers

Company
Product
Description
Supplier Links
Plantronics .Audio 15 PC Microphone - AUDIO15 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics .Audio 15 PC Microphone
AUDIO15
Plantronics .Audio 15 PC Microphone AUDIO15
Plantronics .Audio 15 PC Microphone is a desktop microphone that is a great addition to every PC system and delivers excellent voice transmission, complete with mute button. For everything from Internet telephony to online chat. Features: - Noise-canceling microphone for greater speech accuracy - Convenient microphone mute button - Easily converts to monitor-mount microphone - Just plug it in and talk

Plantronics .Audio 15 PC Microphone is a desktop microphone that is a great addition to every PC system and delivers excellent voice transmission, complete with mute button. For everything from Internet telephony to online chat.
Features:
- Noise-canceling microphone for greater speech accuracy
- Convenient microphone mute button
- Easily converts to monitor-mount microphone
- Just plug it in and talk

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number AUDIO15
Product Name Plantronics .Audio 15 PC Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers