TelephoneStuff.com AT&T; 5.8GHz Expand with Dual Keypad ATT-E5655

Description
AT&T; 5.8GHz expandable cordless telephone with digital answering system. Features: - Expands up to 4 handsets total - Caller ID, call waiting caller ID - 50# Caller ID history - 50# Phonebook - 3-Line backlit LCD on handset - Speakerphone in handset - DSS frequency hopping technology - Trilingual setup menu - Lighted keypad - Keypad in handset only - Flash/pause/redial/m ute - Display dial - Wireless network friendly - On-hook dialing - Intercom - Conferencing - Call transfer - 2.5mm Headset jack - Handset volume control - Adjustable ringer volume control - Page/handset locator - 10 Selectable ring tones - Digital answering system - 15 Minutes of record time - 2-Digit call counter on base - Remote access - Variable speed playback - Call screening/intercept - Memo - Announce only mode - Voice prompts - Wall mountable
Description
AT&T; 5.8GHz expandable cordless telephone with digital answering system. Features: - Expands up to 4 handsets total - Caller ID, call waiting caller ID - 50# Caller ID history - 50# Phonebook - 3-Line backlit LCD on handset - Speakerphone in handset - DSS frequency hopping technology - Trilingual setup menu - Lighted keypad - Keypad in handset only - Flash/pause/redial/m ute - Display dial - Wireless network friendly - On-hook dialing - Intercom - Conferencing - Call transfer - 2.5mm Headset jack - Handset volume control - Adjustable ringer volume control - Page/handset locator - 10 Selectable ring tones - Digital answering system - 15 Minutes of record time - 2-Digit call counter on base - Remote access - Variable speed playback - Call screening/intercept - Memo - Announce only mode - Voice prompts - Wall mountable

Suppliers

Company
Product
Description
Supplier Links
AT&T; 5.8GHz Expand with Dual Keypad - ATT-E5655 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; 5.8GHz Expand with Dual Keypad
ATT-E5655
AT&T; 5.8GHz Expand with Dual Keypad ATT-E5655
AT&T; 5.8GHz expandable cordless telephone with digital answering system. Features: - Expands up to 4 handsets total - Caller ID, call waiting caller ID - 50# Caller ID history - 50# Phonebook - 3-Line backlit LCD on handset - Speakerphone in handset - DSS frequency hopping technology - Trilingual setup menu - Lighted keypad - Keypad in handset only - Flash/pause/redial/m ute - Display dial - Wireless network friendly - On-hook dialing - Intercom - Conferencing - Call transfer - 2.5mm Headset jack - Handset volume control - Adjustable ringer volume control - Page/handset locator - 10 Selectable ring tones - Digital answering system - 15 Minutes of record time - 2-Digit call counter on base - Remote access - Variable speed playback - Call screening/intercept - Memo - Announce only mode - Voice prompts - Wall mountable

AT&T; 5.8GHz expandable cordless telephone with digital answering system.
Features:
- Expands up to 4 handsets total
- Caller ID, call waiting caller ID
- 50# Caller ID history
- 50# Phonebook
- 3-Line backlit LCD on handset
- Speakerphone in handset
- DSS frequency hopping technology
- Trilingual setup menu
- Lighted keypad
- Keypad in handset only
- Flash/pause/redial/mute
- Display dial
- Wireless network friendly
- On-hook dialing
- Intercom
- Conferencing
- Call transfer
- 2.5mm Headset jack
- Handset volume control
- Adjustable ringer volume control
- Page/handset locator
- 10 Selectable ring tones
- Digital answering system
- 15 Minutes of record time
- 2-Digit call counter on base
- Remote access
- Variable speed playback
- Call screening/intercept
- Memo
- Announce only mode
- Voice prompts
- Wall mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number ATT-E5655
Product Name AT&T; 5.8GHz Expand with Dual Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBP12BF - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Numeric Keypads - 206119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details
Networked Wall Remote - Vocia WR-1 - Biamp Systems, Ltd.
Specs
Features Backlit Options; Has CE Certification
View Details