TelephoneStuff.com APC Basic Rack Power Distribution Unit APC-AP7530

Description
It provides power outlets for rack-mount equipment. APC offers a wide variety of basic rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers basic rack PDUs that are InfraStruXure Certified and mount vertically, without tools in the rear channel of a NetShelter VX. Power Distribution Unit Features: - Shipping Dimensions: 84" H x 6" W x 5" D - Output - Nominal Output Voltage: 120V - Maximum Total Current Draw per Phase: 16A - Output Connections: (24) NEMA 5-20R - Always on Outlets: 24 - Overload Protection: NO - Input - Nominal Input Voltage: 120V - Input Frequency: 47-63 - Regulatory Derated Input Current: 16A - Input Connections: NEMA L5-20P - Cord Length: 10 feet ( 3.05 meters) - Acceptable Input Voltage: 100-120 VAC - Maximum Input Current per phase: 20A - Load Capacity: 1920 VA
Description
It provides power outlets for rack-mount equipment. APC offers a wide variety of basic rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers basic rack PDUs that are InfraStruXure Certified and mount vertically, without tools in the rear channel of a NetShelter VX. Power Distribution Unit Features: - Shipping Dimensions: 84" H x 6" W x 5" D - Output - Nominal Output Voltage: 120V - Maximum Total Current Draw per Phase: 16A - Output Connections: (24) NEMA 5-20R - Always on Outlets: 24 - Overload Protection: NO - Input - Nominal Input Voltage: 120V - Input Frequency: 47-63 - Regulatory Derated Input Current: 16A - Input Connections: NEMA L5-20P - Cord Length: 10 feet ( 3.05 meters) - Acceptable Input Voltage: 100-120 VAC - Maximum Input Current per phase: 20A - Load Capacity: 1920 VA

Suppliers

Company
Product
Description
Supplier Links
APC Basic Rack Power Distribution Unit - APC-AP7530 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Basic Rack Power Distribution Unit
APC-AP7530
APC Basic Rack Power Distribution Unit APC-AP7530
It provides power outlets for rack-mount equipment. APC offers a wide variety of basic rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers basic rack PDUs that are InfraStruXure Certified and mount vertically, without tools in the rear channel of a NetShelter VX. Power Distribution Unit Features: - Shipping Dimensions: 84" H x 6" W x 5" D - Output - Nominal Output Voltage: 120V - Maximum Total Current Draw per Phase: 16A - Output Connections: (24) NEMA 5-20R - Always on Outlets: 24 - Overload Protection: NO - Input - Nominal Input Voltage: 120V - Input Frequency: 47-63 - Regulatory Derated Input Current: 16A - Input Connections: NEMA L5-20P - Cord Length: 10 feet ( 3.05 meters) - Acceptable Input Voltage: 100-120 VAC - Maximum Input Current per phase: 20A - Load Capacity: 1920 VA

It provides power outlets for rack-mount equipment. APC offers a wide variety of basic rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers basic rack PDUs that are InfraStruXure Certified and mount vertically, without tools in the rear channel of a NetShelter VX.
Power Distribution Unit Features:
- Shipping Dimensions: 84" H x 6" W x 5" D
- Output
- Nominal Output Voltage: 120V
- Maximum Total Current Draw per Phase: 16A
- Output Connections: (24) NEMA 5-20R
- Always on Outlets: 24
- Overload Protection: NO
- Input
- Nominal Input Voltage: 120V
- Input Frequency: 47-63
- Regulatory Derated Input Current: 16A
- Input Connections: NEMA L5-20P
- Cord Length: 10 feet ( 3.05 meters)
- Acceptable Input Voltage: 100-120 VAC
- Maximum Input Current per phase: 20A
- Load Capacity: 1920 VA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number APC-AP7530
Product Name APC Basic Rack Power Distribution Unit
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 2702194 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E - French
View Details