TelephoneStuff.com Ameriphone - Clarity Dialogue RC Lapel Microphone AME-68245

Description
For Convenience and private calls for anyone with mobility loss. Used with Dialogue RC-100 and RC-200. Features: - Designed for convenience and privacy for people with any degree of mobility and /or dexterity loss - The highly sensitive lapel microphone enhances a weak voice - Clips to shirt collar or other article of clothing around the head, neck or upper torso - Easily plugs into console
Description
For Convenience and private calls for anyone with mobility loss. Used with Dialogue RC-100 and RC-200. Features: - Designed for convenience and privacy for people with any degree of mobility and /or dexterity loss - The highly sensitive lapel microphone enhances a weak voice - Clips to shirt collar or other article of clothing around the head, neck or upper torso - Easily plugs into console

Suppliers

Company
Product
Description
Supplier Links
Ameriphone - Clarity Dialogue RC Lapel Microphone - AME-68245 - TelephoneStuff.com
Huntington Beach, CA, USA
Ameriphone - Clarity Dialogue RC Lapel Microphone
AME-68245
Ameriphone - Clarity Dialogue RC Lapel Microphone AME-68245
For Convenience and private calls for anyone with mobility loss. Used with Dialogue RC-100 and RC-200. Features: - Designed for convenience and privacy for people with any degree of mobility and /or dexterity loss - The highly sensitive lapel microphone enhances a weak voice - Clips to shirt collar or other article of clothing around the head, neck or upper torso - Easily plugs into console

For Convenience and private calls for anyone with mobility loss. Used with Dialogue RC-100 and RC-200.
Features:
- Designed for convenience and privacy for people with any degree of mobility and /or dexterity loss
- The highly sensitive lapel microphone enhances a weak voice
- Clips to shirt collar or other article of clothing around the head, neck or upper torso
- Easily plugs into console

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number AME-68245
Product Name Ameriphone - Clarity Dialogue RC Lapel Microphone
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers