TelephoneStuff.com Astatic Dual Zone PTT Dynamic Omnidirectional 19".. AMC105-2-19

Description
Dual Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - Two DPDT sealed micro switches permits paging in two areas - All-call feature for paging both areas simultaneously - Color coded buttons for easy identification - Smooth, wide band frequency response - 19" heavy-duty gooseneck - 6' rugged, synthetic jacketed four conductor, two shielded cable - 2 3/4" heavy-duty flange - Operating Principle: Moving coil dynamic - Directional Pattern: Omnidirectional - Frequency Response: 150Hz - 10KHz - Impedance: 550 ohms - Finish: Black cycolac cap, chrome plated screen, black cycolac housing
Description
Dual Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - Two DPDT sealed micro switches permits paging in two areas - All-call feature for paging both areas simultaneously - Color coded buttons for easy identification - Smooth, wide band frequency response - 19" heavy-duty gooseneck - 6' rugged, synthetic jacketed four conductor, two shielded cable - 2 3/4" heavy-duty flange - Operating Principle: Moving coil dynamic - Directional Pattern: Omnidirectional - Frequency Response: 150Hz - 10KHz - Impedance: 550 ohms - Finish: Black cycolac cap, chrome plated screen, black cycolac housing

Suppliers

Company
Product
Description
Supplier Links
Astatic Dual Zone PTT Dynamic Omnidirectional 19".. - AMC105-2-19 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Dual Zone PTT Dynamic Omnidirectional 19"..
AMC105-2-19
Astatic Dual Zone PTT Dynamic Omnidirectional 19".. AMC105-2-19
Dual Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - Two DPDT sealed micro switches permits paging in two areas - All-call feature for paging both areas simultaneously - Color coded buttons for easy identification - Smooth, wide band frequency response - 19" heavy-duty gooseneck - 6' rugged, synthetic jacketed four conductor, two shielded cable - 2 3/4" heavy-duty flange - Operating Principle: Moving coil dynamic - Directional Pattern: Omnidirectional - Frequency Response: 150Hz - 10KHz - Impedance: 550 ohms - Finish: Black cycolac cap, chrome plated screen, black cycolac housing

Dual Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations.
Features:
- Two DPDT sealed micro switches permits paging in two areas
- All-call feature for paging both areas simultaneously
- Color coded buttons for easy identification
- Smooth, wide band frequency response
- 19" heavy-duty gooseneck
- 6' rugged, synthetic jacketed four conductor, two shielded cable
- 2 3/4" heavy-duty flange
- Operating Principle: Moving coil dynamic
- Directional Pattern: Omnidirectional
- Frequency Response: 150Hz - 10KHz
- Impedance: 550 ohms
- Finish: Black cycolac cap, chrome plated screen, black cycolac housing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number AMC105-2-19
Product Name Astatic Dual Zone PTT Dynamic Omnidirectional 19"..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details