TelephoneStuff.com Astatic Dynamic Omni-Directional Gooseneck Microphone AMC-105SNO-19

Description
Single Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - DPDT push-button operated sealed microswitch - Smooth, wide band frequency response - 19" heavy-duty gooseneck - 6' rugged, synthetic jacketed four conductor, two shielded cable - 2 3/4" heavy-duty flange - Operating Principle: Moving Coil Dynamic - Directional Pattern: Omnidirectional - Frequency Response: 150Hz - 10KHz - Impedance: 550 ohms - Finish: Black cycolac cap, chrome plated screen, black cycolac housing
Description
Single Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - DPDT push-button operated sealed microswitch - Smooth, wide band frequency response - 19" heavy-duty gooseneck - 6' rugged, synthetic jacketed four conductor, two shielded cable - 2 3/4" heavy-duty flange - Operating Principle: Moving Coil Dynamic - Directional Pattern: Omnidirectional - Frequency Response: 150Hz - 10KHz - Impedance: 550 ohms - Finish: Black cycolac cap, chrome plated screen, black cycolac housing

Suppliers

Company
Product
Description
Supplier Links
Astatic Dynamic Omni-Directional Gooseneck Microphone - AMC-105SNO-19 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Dynamic Omni-Directional Gooseneck Microphone
AMC-105SNO-19
Astatic Dynamic Omni-Directional Gooseneck Microphone AMC-105SNO-19
Single Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - DPDT push-button operated sealed microswitch - Smooth, wide band frequency response - 19" heavy-duty gooseneck - 6' rugged, synthetic jacketed four conductor, two shielded cable - 2 3/4" heavy-duty flange - Operating Principle: Moving Coil Dynamic - Directional Pattern: Omnidirectional - Frequency Response: 150Hz - 10KHz - Impedance: 550 ohms - Finish: Black cycolac cap, chrome plated screen, black cycolac housing

Single Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations.
Features:
- DPDT push-button operated sealed microswitch
- Smooth, wide band frequency response
- 19" heavy-duty gooseneck
- 6' rugged, synthetic jacketed four conductor, two shielded cable
- 2 3/4" heavy-duty flange
- Operating Principle: Moving Coil Dynamic
- Directional Pattern: Omnidirectional
- Frequency Response: 150Hz - 10KHz
- Impedance: 550 ohms
- Finish: Black cycolac cap, chrome plated screen, black cycolac housing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number AMC-105SNO-19
Product Name Astatic Dynamic Omni-Directional Gooseneck Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details